Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

IBM TS THINKCENTRE A50P P4-2.8 Intel® Pentium® 4 0.25 GB 40 GB Desktop PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS THINKCENTRE A50P P4-2.8
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PLA7JND
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:- A processor (CPU), this is the heart of your computer, where the data processing is done.- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.- Hard disk, this is the permanent memory of your computer where your data is stored.- An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byIBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9387
This statistic is based on the 87870 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85857 free Open Icecat users.
Info modified on: 04 Apr 2019 04:35:35
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Three year parts and labour.
Long product name IBM TS THINKCENTRE A50P P4-2.8 Intel® Pentium® 4 0.25 GB 40 GB Desktop PC :
The short editorial description of IBM TS THINKCENTRE A50P P4-2.8 Intel® Pentium® 4 0.25 GB 40 GB Desktop PC

TS THINKCENTRE A50P P4-2.8 40GB 256MB CD WXPP ENET NL (P4)
More>>>
Short summary description IBM TS THINKCENTRE A50P P4-2.8 Intel® Pentium® 4 0.25 GB 40 GB Desktop PC:
This short summary of the IBM TS THINKCENTRE A50P P4-2.8 Intel® Pentium® 4 0.25 GB 40 GB Desktop PC data-sheet is auto-generated and uses the product title and the first six key specs.

IBM TS THINKCENTRE A50P P4-2.8, 2.8 GHz, Intel® Pentium® 4, 0.25 GB, 40 GB, CD-ROM

Long summary description IBM TS THINKCENTRE A50P P4-2.8 Intel® Pentium® 4 0.25 GB 40 GB Desktop PC:
This is an auto-generated long summary of IBM TS THINKCENTRE A50P P4-2.8 Intel® Pentium® 4 0.25 GB 40 GB Desktop PC based on the first three specs of the first five spec groups.

IBM TS THINKCENTRE A50P P4-2.8. Processor frequency: 2.8 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0.25 GB. Total storage capacity: 40 GB, Optical drive type: CD-ROM. Power supply: 230 W. Chassis type: Desktop. Product type: PC. Weight: 10 kg

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details