Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

IBM NetVista 8307-E2G

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NetVista 8307-E2G
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCKE2NU
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:\
\
- A processor (CPU), this is the heart of your computer, where the data processing is done.\
\
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.\
\
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.\
\
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.\
\
- Hard disk, this is the permanent memory of your computer where your data is stored.\
\
- An optional DVD/CD player/recorder for reading/writing D
PCs/workstations
Data-sheet quality: created by IBM
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Dec 2004
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9947
This statistic is based on the 74520 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-12-04 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72797 free Open Icecat users .
Info modified on: 09 Aug 2017 14:33:53
The date of the most recent change of this product data-sheet in Icecat.
Long product name IBM NetVista 8307-E2G :
The short editorial description of IBM NetVista 8307-E2G

NetV M42 3.06G 512 256/40 WXP
More>>>
Short summary description IBM NetVista 8307-E2G:
This short summary of the IBM NetVista 8307-E2G data-sheet is auto-generated and uses the product title and the first six key specs.
IBM NetVista 8307-E2G, Intel Pentium 4, 0.25 GB, 40 GB
Long summary description IBM NetVista 8307-E2G :

IBM NetVista 8307-E2G. Processor family: Intel Pentium 4. Internal memory: 0.25 GB. Total storage capacity: 40 GB. Weight: 10.2 kg

This is an auto-generated long summary of IBM NetVista 8307-E2G based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel Pentium 4
Number of processors installed *
Number of processors in the product.
1
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.25 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
40 GB
Weight & dimensions
Width *
The measurement or extent of something from side to side.
191 mm
Depth *
The distance from the front to the back of something.
406 mm
Height *
The measurement of the product from head to foot or from base to top.
413 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
10.2 kg
Other features
Maximum number of SMP processors
1
X