Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

IBM INTELLISTATION MPRO P3-550 0.55GHz Workstation

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
INTELLISTATION MPRO P3-550
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M3T76ND
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:\
\
- A processor (CPU), this is the heart of your computer, where the data processing is done.\
\
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.\
\
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.\
\
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.\
\
- Hard disk, this is the permanent memory of your computer where your data is stored.\
\
- An optional DVD/CD player/recorder for reading/writing D
PCs/workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 12081
This statistic is based on the 74536 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72815 free Open Icecat users .
Info modified on: 09 Aug 2017 14:58:27
The date of the most recent change of this product data-sheet in Icecat.
Long product name IBM INTELLISTATION MPRO P3-550 0.55GHz Workstation :
The short editorial description of IBM INTELLISTATION MPRO P3-550 0.55GHz Workstation

INTELLISTATION MPRO P3-550 9.1GB 256MB 40XCD GL1 NT NL (P3)
More>>>

IBM INTELLISTATION MPRO P3-550 0.55GHz Workstation:
The official marketing text of IBM INTELLISTATION MPRO P3-550 0.55GHz Workstation as supplied by the manufacturer
These professional workstations are built with dazzling power and speed to maximize application performance. The superior application performance is assured with IntelliStation's extensive portfolio of certifications from leading software vendors. With the latest enhancements, the IBM IntelliStation M Pro is faster than ever, even more secure and robust. It supports an ever-increasing suite of applications, is built on standards-based technologies, and can be customized for optimal performance in your business environment. This flagship workstation claims high versatility, reliability and scalability levels that are outstanding in its price category and beyond.
Short summary description IBM INTELLISTATION MPRO P3-550 0.55GHz Workstation:
This short summary of the IBM INTELLISTATION MPRO P3-550 0.55GHz Workstation data-sheet is auto-generated and uses the product title and the first six key specs.
IBM INTELLISTATION MPRO P3-550, 0.55 GHz, Intel Pentium 4, 0.25 GB
Long summary description IBM INTELLISTATION MPRO P3-550 0.55GHz Workstation :

IBM INTELLISTATION MPRO P3-550. Processor frequency: 0.55 GHz, Processor family: Intel Pentium 4. Internal memory: 0.25 GB. Product type: Workstation. Weight: 17.3 kg

This is an auto-generated long summary of IBM INTELLISTATION MPRO P3-550 0.55GHz Workstation based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
0.55 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel Pentium 4
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
100 MHz
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.25 GB
Storage
Hard drive capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
9.1 GB
Graphics
Maximum graphics adapter memory
0.032 GB
Performance
Product type *
The sub-category of the product.
Workstation
Audio system
System used to play music or speech.
Stereo 16-bit
Weight & dimensions
Width *
The measurement or extent of something from side to side.
200 mm
Depth *
The distance from the front to the back of something.
445 mm
Height *
The measurement of the product from head to foot or from base to top.
492 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
17.3 kg
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Drivers & Utilities, ConfigSafe, Norton AntiVirus, Netscape Communicator, Microsoft Internet Explorer 5.0, Lotus SmartSuite Millennium, PC Doctor
Other features
Display
The description of display that can includes display type, resolution, size etc.
No
CD read speed
40x
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows NT Workstation 4.0
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Serial, parallel, PS/2, RJ-45
Acoustic pressure emissions
Level of sound pressure per ISO 9614-1.
50 dB
X