Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

IBM eServer xSeries 235 2GHz Tower server

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
eServer
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
xSeries
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
xSeries 235
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K121XEU
Category
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Dec 2004
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 17087
This statistic is based on the 75537 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-12-04 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73809 free Open Icecat users .
Info modified on: 09 Dec 2017 03:48:20
The date of the most recent change of this product data-sheet in Icecat.
Long product name IBM eServer xSeries 235 2GHz Tower server :
The short editorial description of IBM eServer xSeries 235 2GHz Tower server

xSeries 235, 1x 2.0GHz (400MHz) Xeon (512KB), 256MB PC2100 ECC DDR SDRAM, 0GB HDD (open bay), Ultra320 SCSI, 48X-20X CD-ROM, SVGA, Ethernet, PCI, Tower, 6/10
More>>>

IBM eServer xSeries 235 2GHz Tower server:
The official marketing text of IBM eServer xSeries 235 2GHz Tower server as supplied by the manufacturer
- 5U tower with rack capability via optional rack-mount kit
- Up to two Intel® XeonTM processors up to 3.2GHz with high-performance 533MHz front-side bus speed
- 512MB standard/12GB maximum PC2100 DDR ChipkillTM memory
- Up to 1.3TB Ultra320 SCSI storage, no hard disk drive standard
- Hot-swap redundant power and cooling, integrated hard disk drive mirroring and Active PCI-X slots help provide 24/7 availability and data protection.
Short summary description IBM eServer xSeries 235 2GHz Tower server:
This short summary of the IBM eServer xSeries 235 2GHz Tower server data-sheet is auto-generated and uses the product title and the first six key specs.
IBM eServer xSeries 235, 2 GHz, 0.25 GB, DDR-SDRAM, Tower
Long summary description IBM eServer xSeries 235 2GHz Tower server :

IBM eServer xSeries 235. Processor family: Intel® Xeon®, Processor frequency: 2 GHz. Internal memory: 0.25 GB, Internal memory type: DDR-SDRAM. Chassis type: Tower

This is an auto-generated long summary of IBM eServer xSeries 235 2GHz Tower server based on the first three specs of the first five spec groups.
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Xeon®
Processor model *
The model number for the processor in a computer.
Unspecified
Number of processors installed *
Number of processors in the product.
1
Maximum number of SMP processors
2
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.25 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR-SDRAM
ECC
ECC means Error Correction Code, and it is memory that is able to detect and correct some memory errors without user intervention.
Yes
Networking
Networking features
Gigabit Ethernet
Design
Chassis type *
The type of rigid framework onto which is the hosuing for device components.
Tower
Weight & dimensions
Width *
The measurement or extent of something from side to side.
216 mm
Depth *
The distance from the front to the back of something.
700 mm
Height *
The measurement of the product from head to foot or from base to top.
440 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
37.5 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
216 x 700 x 440 mm
CD read speed
48x
Graphics adapter
Rage XL
Hard disk controller
Hard drive controller characteristics, including type.
Ultra320 SCSI
Number of drive bays
6/3
X