Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Wired
- - PCI Express Ethernet
- - 56000 Mbit/s
- - Internal
Long product name IBM 90Y3454 network card Internal Ethernet 56000 Mbit/s
:
Flex System IB6132 2-port FDR InfiniBand Adapter
The long product name of IBM 90Y3454 network card Internal Ethernet 56000 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Flex System IB6132 2-port FDR InfiniBand Adapter
More>>>
Short summary description IBM 90Y3454 network card Internal Ethernet 56000 Mbit/s:
This short summary of the IBM 90Y3454 network card Internal Ethernet 56000 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.
IBM 90Y3454, Internal, Wired, PCI Express, Ethernet, 56000 Mbit/s
Long summary description IBM 90Y3454 network card Internal Ethernet 56000 Mbit/s:
This is an auto-generated long summary of IBM 90Y3454 network card Internal Ethernet 56000 Mbit/s based on the first three specs of the first five spec groups.
IBM 90Y3454. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Ethernet. Maximum data transfer rate: 56000 Mbit/s