location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

IBM BladeCenter S Chassis Rack (7U)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM Check ‘IBM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BladeCenter S Chassis
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
88861NG
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44920
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3-year customer replaceable unit and onsite limited warranty
Long product name IBM BladeCenter S Chassis Rack (7U) :
The long product name of IBM BladeCenter S Chassis Rack (7U). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BladeCenter S Chassis
More>>>
Short summary description IBM BladeCenter S Chassis Rack (7U):
This short summary of the IBM BladeCenter S Chassis Rack (7U) data-sheet is auto-generated and uses the product title and the first six key specs.

IBM BladeCenter S Chassis, Rack (7U), Black, 3.5", 108.4 kg

Long summary description IBM BladeCenter S Chassis Rack (7U):
This is an auto-generated long summary of IBM BladeCenter S Chassis Rack (7U) based on the first three specs of the first five spec groups.

IBM BladeCenter S Chassis. Chassis type: Rack (7U), Product colour: Black. Storage drive size: 3.5". Weight: 108.4 kg

Brand Image Product code Product Stock Price from
IBM

IBM BladeCenter S Chassis Blade
(show image)
8886K1G BladeCenter S Chassis 0.00
(excl. VAT)
0 (incl. VAT)
IBM

IBM BladeCenter S Chassis Rack (7U)
(show image)
8886E1G BladeCenter S Chassis 0.00
(excl. VAT)
0 (incl. VAT)
IBM

IBM BladeCenter S Chassis Rack (7U)
(show image)
88861MG BladeCenter S Chassis 0.00
(excl. VAT)
0 (incl. VAT)