IBM logo

IBM eServer System x3850 server 440.4 GB Rack (3U) Intel® Xeon® 2.5 GHz 2 GB DDR2-SDRAM 1300 W

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43144
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
Three year parts and labour, Onsite Repair.
Long product name IBM eServer System x3850 server 440.4 GB Rack (3U) Intel® Xeon® 2.5 GHz 2 GB DDR2-SDRAM 1300 W:

System x3850, 1x Xeon MP 2.50 GHz/667 MHz (2x 1 MB L2 cache and 4 MB L3 cache), 2 x 1 GB PC2-3200 CL3 ECC DDR2 SDRAM RDIMM, 0 GB SAS HD (open bay), BMC, 2x Broadcom 5704 Gigabit Ethernet, ATI Radeon 7000M, 1x 1300 W power supply

Short summary description IBM eServer System x3850 server 440.4 GB Rack (3U) Intel® Xeon® 2.5 GHz 2 GB DDR2-SDRAM 1300 W:

IBM eServer System x3850, 2.5 GHz, 2 GB, DDR2-SDRAM, 440.4 GB, 1300 W, Rack (3U)

Long summary description IBM eServer System x3850 server 440.4 GB Rack (3U) Intel® Xeon® 2.5 GHz 2 GB DDR2-SDRAM 1300 W:

IBM eServer System x3850. Processor family: Intel® Xeon®, Processor frequency: 2.5 GHz. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory layout (slots x size): 2 x 1 GB. Total storage capacity: 440.4 GB, Optical drive type: DVD-ROM. Power supply: 1300 W. Chassis type: Rack (3U)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.