Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

IBM BladeCenter T Chassis network equipment chassis 8U

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BladeCenter T Chassis
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
87302RG
Category
Metal shell which contains the components of a network.
Network Equipment Chassis
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byIBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23178
This statistic is based on the 90294 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88272 free Open Icecat users.
Info modified on: 29 Mar 2017 11:45:30
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Three year parts and labour.
Long product name IBM BladeCenter T Chassis network equipment chassis 8U :
The short editorial description of IBM BladeCenter T Chassis network equipment chassis 8U

BladeCenter T Chassis, 2x 1300W AC hot-swap power supply, 4 hot-swap blower modules, Advanced management module, DVD/CR-RW Combo drive, 4 switch bays, 8U x 20-in deep x 17.4-in wide form factor, External USB diskette drive
More>>>
Short summary description IBM BladeCenter T Chassis network equipment chassis 8U:
This short summary of the IBM BladeCenter T Chassis network equipment chassis 8U data-sheet is auto-generated and uses the product title and the first six key specs.

IBM BladeCenter T Chassis, 55 kg

Long summary description IBM BladeCenter T Chassis network equipment chassis 8U:
This is an auto-generated long summary of IBM BladeCenter T Chassis network equipment chassis 8U based on the first three specs of the first five spec groups.

IBM BladeCenter T Chassis. Weight: 55 kg

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details