Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

IBM eServer xSeries 206m server Intel® Pentium® 4 3 GHz 0.5 GB DDR2-SDRAM Tower 400 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
eServer
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
xSeries
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
xSeries 206m
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8490B2G
Category
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byIBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18331
This statistic is based on the 90193 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88132 free Open Icecat users.
Info modified on: 04 Apr 2019 05:49:04
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 year warranty.
Long product name IBM eServer xSeries 206m server Intel® Pentium® 4 3 GHz 0.5 GB DDR2-SDRAM Tower 400 W :
The short editorial description of IBM eServer xSeries 206m server Intel® Pentium® 4 3 GHz 0.5 GB DDR2-SDRAM Tower 400 W

xSeries 206m Pentium 631 (3.0GHz) 2MB L2 512 MB SATA Simple Swap o/b
More>>>
Short summary description IBM eServer xSeries 206m server Intel® Pentium® 4 3 GHz 0.5 GB DDR2-SDRAM Tower 400 W:
This short summary of the IBM eServer xSeries 206m server Intel® Pentium® 4 3 GHz 0.5 GB DDR2-SDRAM Tower 400 W data-sheet is auto-generated and uses the product title and the first six key specs.

IBM eServer xSeries 206m, 3 GHz, 0.5 GB, DDR2-SDRAM, Serial ATA, 400 W, Tower

Long summary description IBM eServer xSeries 206m server Intel® Pentium® 4 3 GHz 0.5 GB DDR2-SDRAM Tower 400 W:
This is an auto-generated long summary of IBM eServer xSeries 206m server Intel® Pentium® 4 3 GHz 0.5 GB DDR2-SDRAM Tower 400 W based on the first three specs of the first five spec groups.

IBM eServer xSeries 206m. Processor family: Intel® Pentium® 4, Processor frequency: 3 GHz. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. HDD interface: Serial ATA. Power supply: 400 W. Chassis type: Tower

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brand Image Product code Product Stock Price from
IBM

IBM Netfinity server
(show image)
930842E Netfinity 0,00
(excl. VAT)
0,00 (incl. VAT)
IBM

IBM Netfinity 9306-110 server
(show image)
9306110 Netfinity 9306-110 0,00
(excl. VAT)
0,00 (incl. VAT)
IBM

IBM Netfinity server
(show image)
930842S Netfinity 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details