location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

IBM Intel Xeon E5-2670 processor 2.6 GHz 20 MB L3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM Check ‘IBM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Intel Xeon E5-2670
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
81Y9418 show
Show alternative article codes used in the online market place
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘IBM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14882
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points IBM Intel Xeon E5-2670 processor 2.6 GHz 20 MB L3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® E5 Family E5-2670 2.6 GHz
  • - 20 MB L3 LGA 2011 (Socket R)
  • - Processor cores: 8 32 nm 64-bit 115 W
  • - Maximum internal memory supported by processor: 750 GB DDR3-SDRAM
  • - On-board graphics card
Long product name IBM Intel Xeon E5-2670 processor 2.6 GHz 20 MB L3 :
The long product name of IBM Intel Xeon E5-2670 processor 2.6 GHz 20 MB L3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon Processor E5-2670 (20M Cache, 2.60 GHz, 8.00 GT/s Intel QPI)
More>>>
Short summary description IBM Intel Xeon E5-2670 processor 2.6 GHz 20 MB L3:
This short summary of the IBM Intel Xeon E5-2670 processor 2.6 GHz 20 MB L3 data-sheet is auto-generated and uses the product title and the first six key specs.

IBM Intel Xeon E5-2670, Intel® Xeon® E5 Family, LGA 2011 (Socket R), 32 nm, E5-2670, 2.6 GHz, 64-bit

Long summary description IBM Intel Xeon E5-2670 processor 2.6 GHz 20 MB L3:
This is an auto-generated long summary of IBM Intel Xeon E5-2670 processor 2.6 GHz 20 MB L3 based on the first three specs of the first five spec groups.

IBM Intel Xeon E5-2670. Processor family: Intel® Xeon® E5 Family, Processor socket: LGA 2011 (Socket R), Processor lithography: 32 nm. Memory channels: Quad-channel, Maximum internal memory supported by processor: 750 GB, Memory types supported by processor: DDR3-SDRAM. Market segment: Server, Supported instruction sets: AVX, Scalability: S2S. Processor package size: 52.5 mm. Intel® Virtualization Technology (Intel® VT): VT-d, VT-x

Source Testseek summary Average rating
Reviews
Updated:
2019-11-25 12:43:39
Uk has collected 5 expert reviews for IBM Intel Xeon E5-2670 processor 2.6 GHz 20 MB L3 and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
servethehome.com
Updated:
2019-11-25 12:43:39
Today we are benchmarking dual Intel Xeon E5-2670 processors which are fairly high-end Intel CPUs. Each retails for well over $1,500 making them an expensive proposition. The Sandy Bridge-EP chips utilize 32nm manufacturing unlike the current 22nm that th...
Good Relatively high performance, lower power consumption than the E52690 and E52687W, one of the faster multithreaded chips out there right now...
Bad 1,500list price currently, and two are needed for this configuration...
Bottom line Overall, the dual Intel Xeon E5-2670 is a solid setup that shows a lot of performance potential. It is a midrange part so it will not capture any performance crowns. On the other hand, it is $500 less expensive per processor than the next speed step up. B...
88%
Bit-Tech.net
Updated:
2019-11-25 12:43:39
inc VAT) (exc tax) If Sandy Bridge E showed us anything, it's that the current crop of mid-range desktop CPUs, such as the Core i5-2500K are actually pretty good, especially when they're overclocked and dealing with tasks that aren't too heavily...
Bottom line While there were a couple of blips in the performance of the Xeon E5-2670, these were mainly in older, less multi-threaded benchmarks, which are arenas best suited to more mainstream CPUs. The Xeon E5-2670 performed excellently in the types of application...
84%
Theinquirer.net
Updated:
2019-11-25 12:43:39
While even Intel now admits that clock speed isn't everything, there are workloads where high frequency processors are favoured over those with more cores running at lower frequencies. One of the use-cases both AMD and Intel provide is high frequency...
80%
Country Distributor
United Kingdom 1 distributor(s)