Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

IBM Intel Xeon E5-2620 processor 2 GHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Intel Xeon E5-2620
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
81Y5183 show
Show alternative article codes used in the online market place
Category
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33518
This statistic is based on the 86417 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84442 free Open Icecat users.
Info modified on: 06 Aug 2019 16:03:12
The date of the most recent change of this product data-sheet in Icecat.
Long product name IBM Intel Xeon E5-2620 processor 2 GHz :
The short editorial description of IBM Intel Xeon E5-2620 processor 2 GHz

Intel Xeon Processor E5-2620 (15M Cache, 2.00 GHz, 7.20 GT/s Intel QPI)
More>>>
Short summary description IBM Intel Xeon E5-2620 processor 2 GHz:
This short summary of the IBM Intel Xeon E5-2620 processor 2 GHz data-sheet is auto-generated and uses the product title and the first six key specs.

IBM Intel Xeon E5-2620, Intel® Xeon® E5 Family, 2 GHz, LGA 2011 (Socket R), Server/Workstation, 32 nm, E5-2620

Long summary description IBM Intel Xeon E5-2620 processor 2 GHz:
This is an auto-generated long summary of IBM Intel Xeon E5-2620 processor 2 GHz based on the first three specs of the first five spec groups.

IBM Intel Xeon E5-2620. Processor family: Intel® Xeon® E5 Family, Processor frequency: 2 GHz, Processor socket: LGA 2011 (Socket R). Memory channels: Quad, Maximum internal memory supported by processor: 750 GB, Memory types supported by processor: DDR3-SDRAM. Thermal Design Power (TDP): 95 W, VID Voltage Range: 0.6 - 1.35 V. Processor package size: 52.5 mm. Intel® Virtualization Technology (Intel® VT): VT-d,VT-x

Intel® vPro™ Technology
Intel® vPro™ Technology

Leading-Edge Security for an Unwired Workplace
The capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2016-10-24 01:20:28
Uk has collected 4 expert reviews for IBM Intel Xeon E5-2620 processor 2 GHz but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-10-24 01:20:28
Nl heeft 4 proffesionele recensies voor IBM Intel Xeon E5-2620 processor 2 GHz verzameld, maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-10-24 01:20:28
Fr a recueilli 4 avis d’experts pour IBM Intel Xeon E5-2620 processeur 2 GHz mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-10-24 01:20:28
De hat 4 Expertenmeinungen für IBM Intel Xeon E5-2620 Prozessor 2 GHz zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-10-24 01:20:28
Testseek ha raccolto 4 recensioni d aparte di esperti per IBM Intel Xeon E5-2620 processore 2 GHz ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-10-24 01:20:28
Es ha coleccionado 4 opiniones de expertos para IBM Intel Xeon E5-2620 procesador 2 GHz pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-10-24 01:20:28
Dk har samlet 4 ekspertanmeldelser for IBM Intel Xeon E5-2620 processor 2 GHz men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-10-24 01:20:28
Se har samlat in 4 experttester för IBM Intel Xeon E5-2620 processorer 2 GHz men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-22 08:20:05
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-22 08:20:05
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-22 08:20:05
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-22 08:20:05
0%
Source Review comments Score
computerbase.de
Updated:
2019-11-25 12:45:19
Maxon hat den beliebten weil kostenlosen und einfach zu handhabenden CPU-Benchmark Cinebench neu aufgelegt. Sechs Jahre nach Cinebench R15 folgt Cinebench R20 mit neuer Engine und neuer Projektdatei...
0%
computerbase.de
Updated:
2019-11-25 12:45:19
tl;dr: Maxon hat den beliebten weil kostenlosen und einfach zu handhabenden CPU-Benchmark Cinebench neu aufgelegt. Sechs Jahre nach Cinebench R15 folgt Cinebench R20 mit neuer Engine und neuer Projektdatei. ComputerBase hat eigene Benchmarks erstellt und...
0%
servethehome.com
Updated:
2016-10-24 01:20:28
The Intel Xeon E5-2620 model name has been used to describe a fairly consistent price point over three generations. The Intel Xeon E5-2620 V1 was launched in Q1'12 and is now about three years old. The subsequently released V2 and V3 versions were on Inte...
Bottom line The bottom line is that there was incremental performance improvement between each generation which is expected. Although the media often focuses on the higher-end parts, the lower-cost E5-2620 line ends up selling a solid volume because of its price poin...
0%
complete-tv.com
Updated:
2016-12-22 08:20:05
15M Cache, 2.00GHz, 7.20GT/s Intel® QPI“ ความเสถียรและประสิทธิภาพที่เชื่อถือได้สำหรับงาน Server และ workstation”ถือเป็นครั้งแรกนะครับที่ผมจะได้นำซีพียูจากทางฝั่ง Intel Xeon มาเขียนเป็นบทความให้ได้อ่านกัน หลังจากทั้งทดสอบและเขียนบทความซีพียูทางฝั่ง Intel C...
Bottom line หวังว่าบทความในวันนี้จะช่วยให้เพื่อนๆเข้าใจถึงความแตกต่างของ Intel Xeon กับ Intel Core I บ้างนะครับ ซึ่งอย่างที่ทราบกันอยู่แล้วว่าซีพียูทั้ง 2 ตระกูลนี้จับกลุ่มตลาดที่แตกต่างกัน ผมเพียงหยิบยกเอาฟีเจอร์เด่นๆของ Intel Xeon E5-2600 Series บางอย่างเอามาอธิบาย...
0%
Show all
Country Distributor
France 1 distributor(s)
Deutschland 3 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
Polska 1 distributor(s)
Customer service details