IBM logo

IBM eServer BladeCenter BladeCenter HS21 XM server 146 GB Blade Intel® Xeon® 3 GHz 4 GB DDR2-SDRAM

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18214
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
Three year parts and labour, Onsite.
Long product name IBM eServer BladeCenter BladeCenter HS21 XM server 146 GB Blade Intel® Xeon® 3 GHz 4 GB DDR2-SDRAM:

1x Quad-core Xeon 3.0 GHz (12 MB L2 cache), 4 GB (2x 2 GB DIMMs) PC2-5300 667 MHz high-performance double data rate (DDR2) ECC memory, 4GB SAS HD, 1x Dual Broadcom 5708S Gigabit Ethernet, ATI ES1000 (RN50) 16 MB

Short summary description IBM eServer BladeCenter BladeCenter HS21 XM server 146 GB Blade Intel® Xeon® 3 GHz 4 GB DDR2-SDRAM:

IBM eServer BladeCenter BladeCenter HS21 XM, 3 GHz, 4 GB, DDR2-SDRAM, 146 GB, Serial Attached SCSI (SAS), Blade

Long summary description IBM eServer BladeCenter BladeCenter HS21 XM server 146 GB Blade Intel® Xeon® 3 GHz 4 GB DDR2-SDRAM:

IBM eServer BladeCenter BladeCenter HS21 XM. Processor family: Intel® Xeon®, Processor frequency: 3 GHz. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 146 GB, HDD interface: Serial Attached SCSI (SAS). Chassis type: Blade

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.