IBM logo

IBM eServer System x3655 server 1.8 TB Rack (2U) AMD Opteron 2.6 GHz 1 GB DDR2-SDRAM 835 W

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30893
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
Three year parts and labour, Onsite Repair.
Long product name IBM eServer System x3655 server 1.8 TB Rack (2U) AMD Opteron 2.6 GHz 1 GB DDR2-SDRAM 835 W:

System x3655, AMD Dual-Core Opteron Model 2218 (2.6GHz, 2MB), 1GB DDR2 SDRAM, 3x146.8GB SAS Controller, DVD/CD-RW Combo, Gigabit Ethernet, ATI ES1000 16MB

Short summary description IBM eServer System x3655 server 1.8 TB Rack (2U) AMD Opteron 2.6 GHz 1 GB DDR2-SDRAM 835 W:

IBM eServer System x3655, 2.6 GHz, 1 GB, DDR2-SDRAM, 1.8 TB, 835 W, Rack (2U)

Long summary description IBM eServer System x3655 server 1.8 TB Rack (2U) AMD Opteron 2.6 GHz 1 GB DDR2-SDRAM 835 W:

IBM eServer System x3655. Processor family: AMD Opteron, Processor frequency: 2.6 GHz. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory layout (slots x size): 2 x 0.5 GB. Total storage capacity: 1.8 TB, Optical drive type: DVD-ROM. Power supply: 835 W. Chassis type: Rack (2U)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.