Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - AMD Opteron 2.8 GHz
- - 1 GB DDR-SDRAM
- - 411 W
Warranty:
1 year.
Long product name IBM eServer xSeries 326m 2.8GHz 254 Opteron 1MB L2 1GB 80GB SATA server AMD Opteron DDR-SDRAM 411 W
:
xSeries 326m 2.8GHz 254 Opteron 1MB L2 1GB 80GB SATA
The long product name of IBM eServer xSeries 326m 2.8GHz 254 Opteron 1MB L2 1GB 80GB SATA server AMD Opteron DDR-SDRAM 411 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
xSeries 326m 2.8GHz 254 Opteron 1MB L2 1GB 80GB SATA
More>>>
Short summary description IBM eServer xSeries 326m 2.8GHz 254 Opteron 1MB L2 1GB 80GB SATA server AMD Opteron DDR-SDRAM 411 W:
This short summary of the IBM eServer xSeries 326m 2.8GHz 254 Opteron 1MB L2 1GB 80GB SATA server AMD Opteron DDR-SDRAM 411 W data-sheet is auto-generated and uses the product title and the first six key specs.
IBM eServer xSeries 326m 2.8GHz 254 Opteron 1MB L2 1GB 80GB SATA, 2.8 GHz, 1 GB, DDR-SDRAM, 411 W
Long summary description IBM eServer xSeries 326m 2.8GHz 254 Opteron 1MB L2 1GB 80GB SATA server AMD Opteron DDR-SDRAM 411 W:
This is an auto-generated long summary of IBM eServer xSeries 326m 2.8GHz 254 Opteron 1MB L2 1GB 80GB SATA server AMD Opteron DDR-SDRAM 411 W based on the first three specs of the first five spec groups.
IBM eServer xSeries 326m 2.8GHz 254 Opteron 1MB L2 1GB 80GB SATA. Processor family: AMD Opteron, Processor frequency: 2.8 GHz. Internal memory: 1 GB, Internal memory type: DDR-SDRAM. Power supply: 411 W