Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

IBM 7944-DDG 2 x Xeon E5620 Westmere 4C 2.40GHz/1066, 12MB L3 Cache, 6*4GB (2Gb 1Rx4

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7944-DDG 2 x Xeon E5620 Westmere 4C 2.40GHz/1066, 12MB L3 Cache, 6*4GB (2Gb 1Rx4
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7944DDG
Category
Does not fit in any category
not categorized
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 23 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 1561
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 23-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 23 Apr 2011
The date of the most recent change of this product data-sheet in Icecat.
Long product name IBM 7944-DDG 2 x Xeon E5620 Westmere 4C 2.40GHz/1066, 12MB L3 Cache, 6*4GB (2Gb 1Rx4 :
The short editorial description of IBM 7944-DDG 2 x Xeon E5620 Westmere 4C 2.40GHz/1066, 12MB L3 Cache, 6*4GB (2Gb 1Rx4

IBM SYSTEM X3550 M3 2.40GHZ 12M 24G 1200 G
More>>>
Short summary description IBM 7944-DDG 2 x Xeon E5620 Westmere 4C 2.40GHz/1066, 12MB L3 Cache, 6*4GB (2Gb 1Rx4:
This short summary of the IBM 7944-DDG 2 x Xeon E5620 Westmere 4C 2.40GHz/1066, 12MB L3 Cache, 6*4GB (2Gb 1Rx4 data-sheet is auto-generated and uses the product title and the first six key specs.
IBM x3550 M3, 2x Xeon 4C E5620 80W 2.40GHz/1066MHz/12MB, 6x4GB, 4x300GB HS 2.5in SAS, SR M5015, Multi-Burner, 2x675W p/s, Rack (7944DDG)
Long summary description IBM 7944-DDG 2 x Xeon E5620 Westmere 4C 2.40GHz/1066, 12MB L3 Cache, 6*4GB (2Gb 1Rx4 :

IBM x3550 M3, 2x Xeon 4C E5620 80W 2.40GHz/1066MHz/12MB, 6x4GB, 4x300GB HS 2.5in SAS, SR M5015, Multi-Burner, 2x675W p/s, Rack (7944DDG)

This is an auto-generated long summary of IBM 7944-DDG 2 x Xeon E5620 Westmere 4C 2.40GHz/1066, 12MB L3 Cache, 6*4GB (2Gb 1Rx4 based on the first three specs of the first five spec groups.
Country Distributor
Deutschland 2 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
X