location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

IBM Xeon L5640 processor 2.26 GHz 12 MB L2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM Check ‘IBM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Xeon L5640
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
59Y5706
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘IBM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5198
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points IBM Xeon L5640 processor 2.26 GHz 12 MB L2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® 5000 Sequence L5640 2.26 GHz
  • - 12 MB L2 Socket B (LGA 1366)
  • - Processor cores: 6 32 nm 64-bit 60 W
Long product name IBM Xeon L5640 processor 2.26 GHz 12 MB L2 :
The long product name of IBM Xeon L5640 processor 2.26 GHz 12 MB L2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Xeon L5640 - 12M Cache, 2.26 GHz, 5.86 GT/s Intel QPI
More>>>
Short summary description IBM Xeon L5640 processor 2.26 GHz 12 MB L2:
This short summary of the IBM Xeon L5640 processor 2.26 GHz 12 MB L2 data-sheet is auto-generated and uses the product title and the first six key specs.

IBM Xeon L5640, Intel® Xeon® 5000 Sequence, Socket B (LGA 1366), 32 nm, L5640, 2.26 GHz, 64-bit

Long summary description IBM Xeon L5640 processor 2.26 GHz 12 MB L2:
This is an auto-generated long summary of IBM Xeon L5640 processor 2.26 GHz 12 MB L2 based on the first three specs of the first five spec groups.

IBM Xeon L5640. Processor family: Intel® Xeon® 5000 Sequence, Processor socket: Socket B (LGA 1366), Processor lithography: 32 nm. Market segment: Server

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:08:11
Uk has collected 2 expert reviews for IBM Xeon L5640 processor 2.26 GHz 12 MB L2 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
servethehome.com
Updated:
2016-11-14 21:08:11
Today Intel is launching the Xeon E3 series CPU line as part of the Bromolow platform alongside the C202, C204 and C206 chipsets. This is a much anticipated release where Intel's Sandy Bridge architecture moves to dominate the UP market for the near futur...
Bottom line Overall, this is a big win for Intel. The new processors are faster and offer lower processing power than their Lynnfield counterparts and those are positive developments in the server space. Processors like the Xeon E3-1260L will be very popular in the u...
0%
Techreport.com
Updated:
2016-11-14 21:08:11
As you may know, Intel has enjoyed a resurgence in its server and workstation processor business over the past several years, due in no small part to regular and effective refinements to its core CPU technology. The introduction of the...
Bottom line We had hoped to expand our test suite to include a nifty new virtualization and web service benchmark, but it turns out that generating SPECjbb and SPECpower_ssj performance results for seven different CPU models across five different test systems take...
0%