Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

IBM Xeon X5670 processor 2.93 GHz 12 MB L2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Xeon X5670
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
59Y4025
Category
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byIBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38265
This statistic is based on the 91610 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89568 free Open Icecat users.
Info modified on: 21 Jun 2018 14:26:35
The date of the most recent change of this product data-sheet in Icecat.
Long product name IBM Xeon X5670 processor 2.93 GHz 12 MB L2 :
The short editorial description of IBM Xeon X5670 processor 2.93 GHz 12 MB L2

Xeon X5670 - 12M Cache, 2.93 GHz, 6.40 GT/s Intel QPI
More>>>
Short summary description IBM Xeon X5670 processor 2.93 GHz 12 MB L2:
This short summary of the IBM Xeon X5670 processor 2.93 GHz 12 MB L2 data-sheet is auto-generated and uses the product title and the first six key specs.

IBM Xeon X5670, Intel® Xeon® 5000 Sequence, 2.93 GHz, Socket B (LGA 1366), Server/Workstation, 32 nm, X5670

Long summary description IBM Xeon X5670 processor 2.93 GHz 12 MB L2:
This is an auto-generated long summary of IBM Xeon X5670 processor 2.93 GHz 12 MB L2 based on the first three specs of the first five spec groups.

IBM Xeon X5670. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2.93 GHz, Processor socket: Socket B (LGA 1366). Thermal Design Power (TDP): 95 W, VID Voltage Range: 0.800 - 1.300 V

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2016-10-29 04:17:34
Uk has collected 3 expert reviews for IBM Xeon X5670 processor 2.93 GHz 12 MB L2 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2016-10-29 04:17:34
Nl heeft 3 proffesionele recensies verzameld voor IBM Xeon X5670 processor 2,93 GHz 12 MB L2. Het gemiddelde van deze proffesionele recensies is 80 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
80%
Source Testseek summary Average rating
Reviews
Updated:
2016-10-29 04:17:34
Fr a recueilli 3 avis d’experts pour IBM Xeon X5670 processeur 2,93 GHz 12 Mo L2 et la note moyenne est de 80 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2016-10-29 04:17:34
De hat 3 Expertenmeinungen über IBM Xeon X5670 Prozessor 2,93 GHz 12 MB L2 eingeholt. Das duchschnittliche Epertenrating ist 80 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
80%
Source Testseek summary Average rating
Reviews
Updated:
2016-10-29 04:17:34
Testseek ha raccolto 3 recensioni da parte di esperti per IBM Xeon X5670 processore 2,93 GHz 12 MB L2 e la valutazione media da parte degli esperti è di 80 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
80%
Source Testseek summary Average rating
Reviews
Updated:
2016-10-29 04:17:34
Es ha coleccionado 3 opiniones de expertos para IBM Xeon X5670 procesador 2,93 GHz 12 MB L2 y la calificación media es 80 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
80%
Source Testseek summary Average rating
Reviews
Updated:
2016-10-29 04:17:34
Dk har samlet 3 ekspertanmeldelser for IBM Xeon X5670 processor 2,93 GHz 12 MB L2 og den gennemsnitlige ekspertbedømmelse er 80 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
80%
Source Testseek summary Average rating
Reviews
Updated:
2016-10-29 04:17:34
Se har samlat in 3 experttester för IBM Xeon X5670 processorer 2,93 GHz 12 MB L2 och det genomsnittliga betyget är 80 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
80%
Source Review comments Score
techadvisor.co.uk
Updated:
2016-10-29 04:17:34
Our review of the Intel Xeon X5600 series CPU shows that fast AES encryption, better scalability, and consistent per-core performance make the new six-core Xeon - codenamed 'Westmere' - is a worthy successor to Intel Nehalem. In the year since Intel...
Bottom line If virtualization or highly threaded workloads are your game, the six-core Intel Xeon X5600 models are definitely the way to go. If you're looking for raw clock speed on single-threaded workloads, the four-core models will give you better bang for you...
80%
Techreport.com
Updated:
2016-10-29 04:17:34
As you may know, Intel has enjoyed a resurgence in its server and workstation processor business over the past several years, due in no small part to regular and effective refinements to its core CPU technology. The introduction of the...
Bottom line We had hoped to expand our test suite to include a nifty new virtualization and web service benchmark, but it turns out that generating SPECjbb and SPECpower_ssj performance results for seven different CPU models across five different test systems take...
0%
anandtech.com
Updated:
2016-10-29 04:17:34
The new Xeon “Westmere” 5600 series, has arrived. Basically an improved 32nm version of the impressive Xeon 5500 series “Nehalem” CPU. The new Xeon won’t make a big splash like the Xeon 5500 series did back in March 2009. But who cares? Each core in t...
Bottom line In a few weeks, there will be new dual CPU offerings from both AMD and Intel. We will need to start over again, so any conclusion we make today has a very short lifespan. For those of you who did not find the right benchmark among the ones we presented he...
0%
Country Distributor
France 1 distributor(s)
Deutschland 3 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
Polska 1 distributor(s)
Australia 1 distributor(s)
Customer service details
Array