Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

IBM Xeon L5609 processor 1.86 GHz 12 MB L2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Xeon L5609
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
59Y4017
Category
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byIBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22199
This statistic is based on the 91553 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89492 free Open Icecat users.
Info modified on: 21 Jun 2018 14:26:30
The date of the most recent change of this product data-sheet in Icecat.
Long product name IBM Xeon L5609 processor 1.86 GHz 12 MB L2 :
The short editorial description of IBM Xeon L5609 processor 1.86 GHz 12 MB L2

Xeon L5609 - 12M Cache, 1.86 GHz, 4.80 GT/s Intel QPI
More>>>
Short summary description IBM Xeon L5609 processor 1.86 GHz 12 MB L2:
This short summary of the IBM Xeon L5609 processor 1.86 GHz 12 MB L2 data-sheet is auto-generated and uses the product title and the first six key specs.

IBM Xeon L5609, Intel® Xeon® 5000 Sequence, 1.86 GHz, Socket B (LGA 1366), Server/Workstation, 32 nm, L5609

Long summary description IBM Xeon L5609 processor 1.86 GHz 12 MB L2:
This is an auto-generated long summary of IBM Xeon L5609 processor 1.86 GHz 12 MB L2 based on the first three specs of the first five spec groups.

IBM Xeon L5609. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 1.86 GHz, Processor socket: Socket B (LGA 1366). Thermal Design Power (TDP): 40 W, VID Voltage Range: 0.800 - 1.300 V

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Nederland 1 distributor(s)
Deutschland 3 distributor(s)
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
Polska 1 distributor(s)
Australia 1 distributor(s)
Customer service details
Array