Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

IBM Intel Xeon E5-2637 processor 3 GHz 5 MB L3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Intel Xeon E5-2637
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
49Y8125
Category
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7183
This statistic is based on the 86488 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84512 free Open Icecat users.
Info modified on: 06 Aug 2019 16:03:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name IBM Intel Xeon E5-2637 processor 3 GHz 5 MB L3 :
The short editorial description of IBM Intel Xeon E5-2637 processor 3 GHz 5 MB L3

Intel Xeon E5-2637 (5M Cache, 3.00 GHz, 8.00 GT/s Intel QPI)
More>>>
Short summary description IBM Intel Xeon E5-2637 processor 3 GHz 5 MB L3:
This short summary of the IBM Intel Xeon E5-2637 processor 3 GHz 5 MB L3 data-sheet is auto-generated and uses the product title and the first six key specs.

IBM Intel Xeon E5-2637, Intel® Xeon® E5 Family, 3 GHz, LGA 2011 (Socket R), Server/Workstation, 32 nm, E5-2637

Long summary description IBM Intel Xeon E5-2637 processor 3 GHz 5 MB L3:
This is an auto-generated long summary of IBM Intel Xeon E5-2637 processor 3 GHz 5 MB L3 based on the first three specs of the first five spec groups.

IBM Intel Xeon E5-2637. Processor family: Intel® Xeon® E5 Family, Processor frequency: 3 GHz, Processor socket: LGA 2011 (Socket R). Memory channels: Quad, Maximum internal memory supported by processor: 384 GB, Memory types supported by processor: DDR3-SDRAM. Thermal Design Power (TDP): 80 W, VID Voltage Range: 0.6 - 1.35 V. Supported instruction sets: AVX, Scalability: 2S. Intel® Virtualization Technology (Intel® VT): VT-c,VT-d,VT-x

Intel® vPro™ Technology
Intel® vPro™ Technology

Leading-Edge Security for an Unwired Workplace
The capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Deutschland 2 distributor(s)
Polska 1 distributor(s)
Customer service details