Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

IBM Accessories 3607-16X tape auto loader/library

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Accessories 3607-16X
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
49P3244
Category
Storage device which contains one or more tape drive, a number of slots to hold tape cartridges, a barcode reader to identify tape cartridges and an automated method for loading tapes. A tape library with one drive is known as an auto loader.
Tape Auto Loaders & Libraries
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byIBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6472
This statistic is based on the 94177 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 92030 free Open Icecat users.
Info modified on: 06 Sep 2018 12:40:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name IBM Accessories 3607-16X tape auto loader/library :
The short editorial description of IBM Accessories 3607-16X tape auto loader/library

3607S 1760/3.5 SDLT Autol CH
More>>>
Short summary description IBM Accessories 3607-16X tape auto loader/library:
This short summary of the IBM Accessories 3607-16X tape auto loader/library data-sheet is auto-generated and uses the product title and the first six key specs.

IBM Accessories 3607-16X, 449.6 mm, 702.8 mm, 88.9 mm, 19.8 kg

Long summary description IBM Accessories 3607-16X tape auto loader/library:
This is an auto-generated long summary of IBM Accessories 3607-16X tape auto loader/library based on the first three specs of the first five spec groups.

IBM Accessories 3607-16X. Width: 449.6 mm, Depth: 702.8 mm, Height: 88.9 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.