Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

IBM 46M4128 24AC outlet(s) 0U Black power distribution unit (PDU)

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
46M4128
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
46M4128
Category
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
power distribution units (PDUs)
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 16 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 10280
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 16-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 14 Dec 2017 18:12:25
The date of the most recent change of this product data-sheet in Icecat.
Long product name IBM 46M4128 24AC outlet(s) 0U Black power distribution unit (PDU) :
The short editorial description of IBM 46M4128 24AC outlet(s) 0U Black power distribution unit (PDU)

0U 24 C13 30 A PDU
More>>>

IBM 46M4128 24AC outlet(s) 0U Black power distribution unit (PDU):
The official marketing text of IBM 46M4128 24AC outlet(s) 0U Black power distribution unit (PDU) as supplied by the manufacturer
The IBM 0U Power Distribution Units (PDU) are space-efficient, outlet-dense, and provide the most cost-effective power distribution. The 30 A single-phase IBM 46M4128 features 24 IEC-320-C13 (10 A) receptacles and is ideal for entry-level configurations.
Short summary description IBM 46M4128 24AC outlet(s) 0U Black power distribution unit (PDU):
This short summary of the IBM 46M4128 24AC outlet(s) 0U Black power distribution unit (PDU) data-sheet is auto-generated and uses the product title and the first six key specs.
IBM 46M4128, Basic, 0U, Black, EN55024:2003; IEC 6100-4-2, -3, -4, -5, -6, -8, -11, 30 A, 50/60
Long summary description IBM 46M4128 24AC outlet(s) 0U Black power distribution unit (PDU) :

IBM 46M4128. PDU types: Basic, Rack mounting: 0U, Colour of product: Black. Maximum current: 30 A, Input frequency: 50/60, Output voltage: 24 V. AC outlets quantity: 24 AC outlet(s), Power plug: NEMA L6-30P, AC outlet types: C13 coupler. Cable length: 3 m. Dimensions (WxDxH): 85 x 900 x 44.5 mm, Weight: 5.5 kg

This is an auto-generated long summary of IBM 46M4128 24AC outlet(s) 0U Black power distribution unit (PDU) based on the first three specs of the first five spec groups.
Design
PDU types *
A power distribution unit (PDU) is a device fitted with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within the data center. PDUs vary from simple and inexpensive rack-mounted "power strips" to larger floor-mounted PDUs with multiple functions including power filtering to improve power quality, intelligent load balancing, and remote monitoring and control by LAN or SNMP.
Basic
Rack mounting *
The type of mounting that can position devices in a shelving system (rack).
0U
Colour of product
The colour e.g. red, blue, green, black, white.
Black
Certification
EN55024:2003; IEC 6100-4-2, -3, -4, -5, -6, -8, -11
Power
Nominal input voltage *
The voltage which the manufacturer recommends that the device needs to operate normally.
208
Maximum current *
The greatest possible amount of current, which is a quantity representing the rate of flow of electric charge.
30 A
Input frequency
The frequency (Hz) which is required to power the product.
50/60
Nominal output voltage
The voltage which the manufacturer states that the device can produce.
208
Output voltage
24 V
Ports & interfaces
AC outlets quantity *
The number of sockets in the device where AC electrical power can be connected.
24 AC outlet(s)
Power plug
A power plug is a 2 or 3 pinned device that is placed into an electrical socket in order to make an electrical connection.
NEMA L6-30P
AC outlet types
The type of outlet for AC electricity.
C13 coupler
Ergonomics
Cable length
How long the cable is.
3 m
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 55 °C
Operating relative humidity (H-H)
5 - 90%
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
85 x 900 x 44.5 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
5.5 kg
X