Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

IBM 280W 85+ power supply for 10L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
280W 85+ power supply for 10L
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
45J9423 show
Show alternative article codes used in the online market place
Category
Does not fit in any category
Not Categorized
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byIBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 307
This statistic is based on the 93539 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 91439 free Open Icecat users.
Info modified on: 26 Mar 2018 07:24:46
The date of the most recent change of this product data-sheet in Icecat.
Long product name IBM 280W 85+ power supply for 10L :
The short editorial description of IBM 280W 85+ power supply for 10L

Refurbished IBM Lenovo Thinkcentre M57 280w Power Supply PN:45J9424 FRU:45J9
More>>>
Short summary description IBM 280W 85+ power supply for 10L:
This short summary of the IBM 280W 85+ power supply for 10L data-sheet is auto-generated and uses the product title and the first six key specs.

IBM 280W 85+ power supply for 10L

Long summary description IBM 280W 85+ power supply for 10L:
This is an auto-generated long summary of IBM 280W 85+ power supply for 10L based on the first three specs of the first five spec groups.

IBM 280W 85+ power supply for 10L

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.