location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

IBM Intel Xeon X5355 processor 2.66 GHz 8 MB L2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM Check ‘IBM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Intel Xeon Processor X5355
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43W6088 show
Show alternative article codes used in the online market place
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘IBM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25647
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jan 2024 14:54:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points IBM Intel Xeon X5355 processor 2.66 GHz 8 MB L2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® 5000 Sequence X5355 2.66 GHz
  • - 8 MB L2 LGA 771 (Socket J)
  • - Processor cores: 4 65 nm 64-bit 120 W
Long product name IBM Intel Xeon X5355 processor 2.66 GHz 8 MB L2 :
The long product name of IBM Intel Xeon X5355 processor 2.66 GHz 8 MB L2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon Processor X5355
More>>>
Short summary description IBM Intel Xeon X5355 processor 2.66 GHz 8 MB L2:
This short summary of the IBM Intel Xeon X5355 processor 2.66 GHz 8 MB L2 data-sheet is auto-generated and uses the product title and the first six key specs.

IBM Intel Xeon Processor X5355, Intel® Xeon® 5000 Sequence, LGA 771 (Socket J), 65 nm, X5355, 2.66 GHz, 64-bit

Long summary description IBM Intel Xeon X5355 processor 2.66 GHz 8 MB L2:
This is an auto-generated long summary of IBM Intel Xeon X5355 processor 2.66 GHz 8 MB L2 based on the first three specs of the first five spec groups.

IBM Intel Xeon Processor X5355. Processor family: Intel® Xeon® 5000 Sequence, Processor socket: LGA 771 (Socket J), Processor lithography: 65 nm. Market segment: Server

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:08:14
Uk has collected 6 expert reviews for IBM Intel Xeon X5355 processor 2.66 GHz 8 MB L2 and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
pcauthority.com.au
Updated:
2016-11-14 21:08:14
Impressive technology, but increasing cores doesn?t necessarily increase performance.
83%
alphr.com
Updated:
2016-11-14 21:08:14
Impressive technology, but increasing cores doesnt necessarily increase performance. However fast desktop systems become, theres always an application that demands more computing power. Dual- and quad-core systems were once the preserve of the works...
83%
HEXUS.net
Updated:
2016-12-28 17:23:17
Intel Quad-Core Xeons Introduction Intel introduced the industrys first quad-core processor for mainstream servers on November 14th, 2006. Codenamed Clovertown, the quad-core 5300-series Xeons are based on Intels advanced Core microarchitecture and...
Bottom line Intel Quad-Core Xeons Introduction Intel introduced the industrys first quad-core processor for mainstream servers on November 14th, 2006. Codenamed Clovertown, the quad-core 5300-series Xeons are based on Intels advanced Core microarchitecture and...
0%
Maxitmag.com
Updated:
2016-11-14 21:08:14
Conclusion Being used to my humble Core 2 Duo E6300 rig, I was amazed at how responsive our Clovertown setup was, especially during multitasking. No matter how much load was put on the processor, you could feel it effortlessly glide through any applica...
0%
HEXUS.net
Updated:
2016-11-14 21:08:14
Intel Quad-Core Xeons Introduction Intel introduced the industrys first quad-core processor for mainstream servers on November 14th, 2006. Codenamed Clovertown, the quad-core 5300-series Xeons are based on Intels advanced Core microarchitecture and...
Bottom line Intel Quad-Core Xeons Introduction Intel introduced the industrys first quad-core processor for mainstream servers on November 14th, 2006. Codenamed Clovertown, the quad-core 5300-series Xeons are based on Intels advanced Core microarchitecture and...
0%
tomshardware.com
Updated:
2016-11-14 21:08:14
Intels multi-core onslaught has reached the professional space. The Xeon 5300 Clovertown allows administrators to upgrade existing Socket 771 dual-processor machines from four to eight cores. We let the features and numbers speak for themselves.
0%
phoronix.com
Updated:
2016-11-14 21:08:14
Intel was first to introduce dual-core x86 processors and they are now first with the quad-core push thanks to Kentsfield and Clovertown. As we had covered in the introduction, Intel hopes for a speedy quad-core adoption with shipping over one million...
0%