Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

IBM Battery 22++ 8 Cell 5.2Ah 74.9Wh - Batterie - 5.200 mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Battery 22++ 8 Cell 5.2Ah 74.9Wh - Batterie - 5.200 mAh
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42T4632
Category
Does not fit in any category
Not Categorized
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byIBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 331
This statistic is based on the 93362 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 91264 free Open Icecat users.
Info modified on: 20 May 2018 21:48:57
The date of the most recent change of this product data-sheet in Icecat.
Long product name IBM Battery 22++ 8 Cell 5.2Ah 74.9Wh - Batterie - 5.200 mAh :
The short editorial description of IBM Battery 22++ 8 Cell 5.2Ah 74.9Wh - Batterie - 5.200 mAh

IBM 42T4632 Lithium-Ion Battery for ThinkPad Notebook X60/X61
More>>>
Short summary description IBM Battery 22++ 8 Cell 5.2Ah 74.9Wh - Batterie - 5.200 mAh:
This short summary of the IBM Battery 22++ 8 Cell 5.2Ah 74.9Wh - Batterie - 5.200 mAh data-sheet is auto-generated and uses the product title and the first six key specs.

IBM Battery 22++ 8 Cell 5.2Ah 74.9Wh - Batterie - 5.200 mAh

Long summary description IBM Battery 22++ 8 Cell 5.2Ah 74.9Wh - Batterie - 5.200 mAh:
This is an auto-generated long summary of IBM Battery 22++ 8 Cell 5.2Ah 74.9Wh - Batterie - 5.200 mAh based on the first three specs of the first five spec groups.

IBM Battery 22++ 8 Cell 5.2Ah 74.9Wh - Batterie - 5.200 mAh

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.