Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

IBM 39V2968 Cartridge 25000pages Black laser toner & cartridge

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
39V2968
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
39V2968
Category
Toner cartridges for your laser printer or copier.
laser toner & cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 19 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9692
This statistic is based on the 75566 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 19-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73839 free Open Icecat users .
Info modified on: 14 Dec 2017 18:11:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name IBM 39V2968 Cartridge 25000pages Black laser toner & cartridge :
The short editorial description of IBM 39V2968 Cartridge 25000pages Black laser toner & cartridge

Toner Cartridge InfoPrint 1880/1850/1860/1870 MFP, Black, 25000 pages
More>>>

IBM 39V2968 Cartridge 25000pages Black laser toner & cartridge:
The official marketing text of IBM 39V2968 Cartridge 25000pages Black laser toner & cartridge as supplied by the manufacturer
IBM quality. Great price.
You won’t compromise quality for price? We love to hear you say that!

Printing office documents reliably and at the lowest possible cost are two essential parts of any organization’s success. Having one without the other can put your business at risk. Fortunately, with IBM Replacement Toner Cartridges, you don’t have to sacrifice one for the other.

While it may seem insignificant, deciding which cartridge to use in your HP LaserJet printer can have a significant impact on the success of your business. With IBM Replacement Toner Cartridges, you can be confident you’re getting reliable print at a lower total cost.
Short summary description IBM 39V2968 Cartridge 25000pages Black laser toner & cartridge:
This short summary of the IBM 39V2968 Cartridge 25000pages Black laser toner & cartridge data-sheet is auto-generated and uses the product title and the first six key specs.
IBM 39V2968, Laser cartridge, 25000 pages, Black, 1 pc(s)
Long summary description IBM 39V2968 Cartridge 25000pages Black laser toner & cartridge :

IBM 39V2968. Type: Laser cartridge, Page yield: 25000 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

This is an auto-generated long summary of IBM 39V2968 Cartridge 25000pages Black laser toner & cartridge based on the first three specs of the first five spec groups.
Features
Printing colours *
The colours that can be produced by the printer.
Black
Compatibility *
The other products, software and hardware this product can be used with.
InfoPrint 1880/1850/1860/1870 MFP
Quantity per pack *
1 pc(s)
Type
Characteristics of the device.
Laser cartridge
Page yield
How many pages can be produced.
25000 pages
Print technology
Indicates the method used to print by this product.
Laser
Colour
No
Cartridge recollection
Yes
Colour of product
The colour e.g. red, blue, green, black, white.
Black
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-15 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Packaging data
Package type
The type of product package e.g. box.
Box
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
X