Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

IBM Accessories memory card

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Accessories
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33L5036
Category
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13923
This statistic is based on the 86059 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84062 free Open Icecat users.
Info modified on: 05 Sep 2018 14:05:19
The date of the most recent change of this product data-sheet in Icecat.
Long product name IBM Accessories memory card :
The short editorial description of IBM Accessories memory card

128 MB DDR PC2100 ECC DIMM
More>>>
Short summary description IBM Accessories memory card:
This short summary of the IBM Accessories memory card data-sheet is auto-generated and uses the product title and the first six key specs.

IBM Accessories, 133.5 mm, 3.8 mm, 30.5 mm, 45 g, 128 MB

Long summary description IBM Accessories memory card:
This is an auto-generated long summary of IBM Accessories memory card based on the first three specs of the first five spec groups.

IBM Accessories. Width: 133.5 mm, Depth: 3.8 mm, Height: 30.5 mm. Internal memory: 128 MB

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
Customer service details