Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

IBM CS Mouse PS2+USB Scrollpint optical SCA USB+PS/2 Optical 400DPI Blue mice

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CS Mouse PS2+USB Scrollpint optical SCA
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33L3250?SCA
Category
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types:\
\
- USB is the most modern. You can recognize it by the rectangular connector.\
\
- PS/2 connectors are round. This type of connection is fairly commonly used in PCs.\
\
- Bluetooth is another modern (wireless) connection method.
mice
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 11202
This statistic is based on the 74548 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72824 free Open Icecat users .
Info modified on: 10 Oct 2017 18:16:28
The date of the most recent change of this product data-sheet in Icecat.
Long product name IBM CS Mouse PS2+USB Scrollpint optical SCA USB+PS/2 Optical 400DPI Blue mice :
The short editorial description of IBM CS Mouse PS2+USB Scrollpint optical SCA USB+PS/2 Optical 400DPI Blue mice

CS Optical 3button ScrollPoint mouse PS2 and USB Slate Blue SCA
More>>>

IBM CS Mouse PS2+USB Scrollpint optical SCA USB+PS/2 Optical 400DPI Blue mice:
The official marketing text of IBM CS Mouse PS2+USB Scrollpint optical SCA USB+PS/2 Optical 400DPI Blue mice as supplied by the manufacturer
The IBM Optical 3-Button ScrollPoint Mouse PS/2 and USB includes a mouse stick to control scrolling and other functions. Optical technology provides precision control and no mechanical ball (no need for a mouse pad). This mouse comes standard with a PS/2 and USB connector. As a USB device, the mouse can be connected to any enabled USB port.
Short summary description IBM CS Mouse PS2+USB Scrollpint optical SCA USB+PS/2 Optical 400DPI Blue mice:
This short summary of the IBM CS Mouse PS2+USB Scrollpint optical SCA USB+PS/2 Optical 400DPI Blue mice data-sheet is auto-generated and uses the product title and the first six key specs.
IBM CS Mouse PS2+USB Scrollpint optical SCA, Optical, USB+PS/2, 400 DPI, Blue
Long summary description IBM CS Mouse PS2+USB Scrollpint optical SCA USB+PS/2 Optical 400DPI Blue mice :

IBM CS Mouse PS2+USB Scrollpint optical SCA. Movement detection technology: Optical, Device interface: USB+PS/2, Movement resolution: 400 DPI, Buttons quantity: 3. Colour of product: Blue

This is an auto-generated long summary of IBM CS Mouse PS2+USB Scrollpint optical SCA USB+PS/2 Optical 400DPI Blue mice based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Input device
Device interface *
The ports (sockets) where the device connects with other devices.
USB+PS/2
Buttons quantity *
The number of buttons that there are in/on the product.
3
Movement detection technology *
Optical
Movement resolution *
400 DPI
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Blue
Ergonomics
Cable length
How long the cable is.
1.8 m
Other features
Compatibility
The other products, software and hardware this product can be used with.
IBM-compatible computers that contain a PS/2 mouse port or a USB port
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
•For use with PS/2 port: Microsoft Windows 95, Windows 98, Windows NT 4.0, Windows 2000 •For use with USB port: Microsoft Windows 98, Windows 2000
Mouse dimensions (WxDxH)
63 x 129 x 47 mm
X