This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

IBM DS4000 146GB 10K FC HDD - 4 Pack Fibre Channel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DS4000 146GB 10K FC HDD - 4 Pack
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22R5032
Category
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21947
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Nov 2020 09:49:06
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Three year.
Long product name IBM DS4000 146GB 10K FC HDD - 4 Pack Fibre Channel :
The short editorial description of IBM DS4000 146GB 10K FC HDD - 4 Pack Fibre Channel

DS4000 146GB 10K FC HDD - 4 Pack
More>>>
Short summary description IBM DS4000 146GB 10K FC HDD - 4 Pack Fibre Channel:
This short summary of the IBM DS4000 146GB 10K FC HDD - 4 Pack Fibre Channel data-sheet is auto-generated and uses the product title and the first six key specs.

IBM DS4000 146GB 10K FC HDD - 4 Pack, 146 GB, 10000 RPM

Long summary description IBM DS4000 146GB 10K FC HDD - 4 Pack Fibre Channel:
This is an auto-generated long summary of IBM DS4000 146GB 10K FC HDD - 4 Pack Fibre Channel based on the first three specs of the first five spec groups.

IBM DS4000 146GB 10K FC HDD - 4 Pack. HDD capacity: 146 GB, HDD speed: 10000 RPM

Brand Image Product code Product Stock Price from
IBM

IBM 146.8 GB FC 3.5" Fibre Channel
(show image)
73P8022 146.8 GB FC EUR 254.76
(excl. VAT)
EUR 305.71 (incl. VAT)