Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

IBM USB 2.0 CD-RW/DVD-ROM Combo Drive ext Ultrabay2000 optical disc drive

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 CD-RW/DVD-ROM Combo Drive ext Ultrabay2000
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22P9198
Category
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
optical disc drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8884
This statistic is based on the 74520 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72797 free Open Icecat users .
Info modified on: 07 Oct 2017 23:10:16
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One year Customer Replaceable Unit.
Long product name IBM USB 2.0 CD-RW/DVD-ROM Combo Drive ext Ultrabay2000 optical disc drive :
The short editorial description of IBM USB 2.0 CD-RW/DVD-ROM Combo Drive ext Ultrabay2000 optical disc drive

IBM USB 2.0 CD-RW/DVD-ROM Combo Drive ext Ultrabay2000
More>>>

IBM USB 2.0 CD-RW/DVD-ROM Combo Drive ext Ultrabay2000 optical disc drive:
The official marketing text of IBM USB 2.0 CD-RW/DVD-ROM Combo Drive ext Ultrabay2000 optical disc drive as supplied by the manufacturer
This is a "must have" accessory for ThinkPad X Series notebook users. The IBM USB 2.0 CD-RW/DVD-ROM Combo Drive reads both DVD and CD media and writes to CD media. No external power adapter is required for read/write operations when the drive is connected to the USB 2.0 powered port on the ThinkPad X40. This super slim and lightweight clamshell design drive allows you to install or run software, listen to music or watch DVD movies. It is also perfect for storing data and sharing information with others.

Features & Benefits:

• Super slim, lightweight clamshell design
• Fast write speeds up to 24x Max to CD-R and CD-RW media make it perfect for backing up files or sharing information with others
• Stores up to 700MB of data (depending on media) with read speeds up to 24x Max for CD media and 8x Max for DVD media
• Includes a power adapter for use when connected to one USB 2.0 standard port on any ThinkPad notebook
• When connected to ThinkPad notebooks with no USB 2.0 powered port, this drive can still function without an external power adapter by connecting it to two USB 2.0 standard ports
• Both read and write operations are possible without a power adapter when connected to the USB 2.0 powered port on the ThinkPad X40
• Buffer underrun protection -- helps minimise recording errors, saving both time and money
• Backed by IBM Service and Support
• Supports DVD-Multi specifications to provide playback compatibility across all five DVD Recordable formats: DVD-R, DVD-RW, DVD-RAM, DVD+R and DVD+RW. Also writes to CD-R and CD-RW media.
• Includes IBM RecordNow and DLA CD recording software, and InterVideo WinDVD movie navigation software
Short summary description IBM USB 2.0 CD-RW/DVD-ROM Combo Drive ext Ultrabay2000 optical disc drive:
This short summary of the IBM USB 2.0 CD-RW/DVD-ROM Combo Drive ext Ultrabay2000 optical disc drive data-sheet is auto-generated and uses the product title and the first six key specs.
IBM USB 2.0 CD-RW/DVD-ROM Combo Drive ext Ultrabay2000, USB 2.0, 2 MB, 24x, 24x, 24x, 5 - 35 °C
Long summary description IBM USB 2.0 CD-RW/DVD-ROM Combo Drive ext Ultrabay2000 optical disc drive :

IBM USB 2.0 CD-RW/DVD-ROM Combo Drive ext Ultrabay2000. Interface: USB 2.0, Drive device, buffer size: 2 MB. CD write speed: 24x, CD rewrite speed: 24x. CD read speed: 24x. Weight: 250 g. Media types supported: CD-ROM, CD-R, CD-RW, DVD-ROM, DVD-R, DVD-RAM, DVD-RW, DVD+RW, DVD+R, Dimensions (WxDxH): 136 x 140 x 15 mm, Compatible operating systems: Microsoft Windows 2000 (Service Pack 4 and later)/Windows XP

This is an auto-generated long summary of IBM USB 2.0 CD-RW/DVD-ROM Combo Drive ext Ultrabay2000 optical disc drive based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Design
Internal *
The product is built in.
No
Performance
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
2 MB
Writing speed
CD write speed *
24x
CD rewrite speed
24x
DVD write speed
8x
Reading speed
CD read speed *
24x
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
250 g
Other features
Media types supported
The types of media which can be used with this product.
CD-ROM, CD-R, CD-RW, DVD-ROM, DVD-R, DVD-RAM, DVD-RW, DVD+RW, DVD+R
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
136 x 140 x 15 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows 2000 (Service Pack 4 and later)/Windows XP
I/O ports
An interface on a device to which you can connect another device.
USB
X