Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

IBM KEYBOARD TRACKPOINT USB USB keyboard

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KEYBOARD TRACKPOINT USB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22P5155
Category
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:\
\
- USB is the most modern. You can recognize it by the rectangular connector.\
\
- PS/2 connectors are round. This type of connection is fairly commonly used by PC\'s.\
\
- Bluetooth is another modern (wireless) connection method.
keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 11553
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 15 Dec 2017 13:13:36
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year Limited - customer carry-in exchange
Long product name IBM KEYBOARD TRACKPOINT USB USB keyboard :
The short editorial description of IBM KEYBOARD TRACKPOINT USB USB keyboard

TrackPoint USB Space Saver Keyboard - German
More>>>

IBM KEYBOARD TRACKPOINT USB USB keyboard:
The official marketing text of IBM KEYBOARD TRACKPOINT USB USB keyboard as supplied by the manufacturer
The IBM TrackPoint USB Space Saver Keyboard is a space-efficient, space-saving version of IBM's popular TrackPoint Keyboard. Only 14.5 inches wide, it is designed to use minimum desk space while offering maximum productivity with an integrated point device. The TrackPoint USB Space Saver Keyboard is an excellent match for:

Rack mounted servers

ThinkPad docking stations

Port replicators

Other applications with space constraints
Short summary description IBM KEYBOARD TRACKPOINT USB USB keyboard:
This short summary of the IBM KEYBOARD TRACKPOINT USB USB keyboard data-sheet is auto-generated and uses the product title and the first six key specs.
IBM KEYBOARD TRACKPOINT USB, USB
Long summary description IBM KEYBOARD TRACKPOINT USB USB keyboard :

IBM KEYBOARD TRACKPOINT USB. Device interface: USB, Keyboard number of keys: 88

This is an auto-generated long summary of IBM KEYBOARD TRACKPOINT USB USB keyboard based on the first three specs of the first five spec groups.
Keyboard
Device interface *
The ports (sockets) where the device connects with other devices.
USB
Keyboard number of keys
88
System requirements
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
No
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 40 °C
Operating relative humidity (H-H)
8 - 80%
Weight & dimensions
Keyboard dimensions (WxDxH)
168 x 372 x 38 mm
Other features
Compatibility
The other products, software and hardware this product can be used with.
PC
Minimum system requirements
IBM-compatible desktop or ThinkPad notebook system (not compatible with notebooks other than IBM ThinkPads) USB port
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows 98 Windows 2000 Windows Me
Peripheral/ interface devices
2 Port USB Hub
Keyboard function keys
Three cursor buttons
I/O ports
An interface on a device to which you can connect another device.
USB
X