Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

IBM Accessories memory module

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Accessories
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10K0044
Category
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10842
This statistic is based on the 86081 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84076 free Open Icecat users.
Info modified on: 05 Sep 2018 15:40:01
The date of the most recent change of this product data-sheet in Icecat.
Long product name IBM Accessories memory module :
The short editorial description of IBM Accessories memory module

128MB PC133 CL2 ECC SDRAM
More>>>
Short summary description IBM Accessories memory module:
This short summary of the IBM Accessories memory module data-sheet is auto-generated and uses the product title and the first six key specs.

IBM Accessories, 133.3 mm, 3.8 mm, 34.9 mm, 45 g, 128 MB

Long summary description IBM Accessories memory module:
This is an auto-generated long summary of IBM Accessories memory module based on the first three specs of the first five spec groups.

IBM Accessories. Width: 133.3 mm, Depth: 3.8 mm, Height: 34.9 mm. Internal memory: 128 MB

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details