Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

IBM 05K5338 interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
05K5338
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
05K5338
Category
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13915
This statistic is based on the 86463 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84487 free Open Icecat users.
Info modified on: 04 Apr 2019 07:19:54
The date of the most recent change of this product data-sheet in Icecat.
Long product name IBM 05K5338 interface cards/adapter :
The short editorial description of IBM 05K5338 interface cards/adapter

ThinkPad UltraslimBay hard disk drive adapter
More>>>
Short summary description IBM 05K5338 interface cards/adapter:
This short summary of the IBM 05K5338 interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

IBM 05K5338, Serial, CE Mark UL CSA TUV, 5 - 55 °C, 9 - 90%, 131.2 mm, 143.8 mm

Long summary description IBM 05K5338 interface cards/adapter:
This is an auto-generated long summary of IBM 05K5338 interface cards/adapter based on the first three specs of the first five spec groups.

IBM 05K5338. Host interface: Serial. Certification: CE Mark UL CSA TUV. Width: 131.2 mm, Depth: 143.8 mm, Height: 13.2 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
United Kingdom 1 distributor(s)
Customer service details