Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

IBM 20/40GB DDS/4 4mm Internal tape drive 20 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
20/40GB DDS/4 4mm Internal Tape Drive
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00N7991
Category
Tape drives are a cost-effective solution for backing up all your important data when high speed is not required.
Tape Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36346
This statistic is based on the 85948 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83979 free Open Icecat users.
Info modified on: 29 Mar 2017 11:05:56
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Three years Carry-in
Long product name IBM 20/40GB DDS/4 4mm Internal tape drive 20 GB :
The short editorial description of IBM 20/40GB DDS/4 4mm Internal tape drive 20 GB

20/40GB DDS/4 4- mm Tape Drive
More>>>
Short summary description IBM 20/40GB DDS/4 4mm Internal tape drive 20 GB:
This short summary of the IBM 20/40GB DDS/4 4mm Internal tape drive 20 GB data-sheet is auto-generated and uses the product title and the first six key specs.

IBM 20/40GB DDS/4 4mm Internal Tape Drive, 20 GB, 40 GB, 41.3 x 101.6 x 146 mm

Long summary description IBM 20/40GB DDS/4 4mm Internal tape drive 20 GB:
This is an auto-generated long summary of IBM 20/40GB DDS/4 4mm Internal tape drive 20 GB based on the first three specs of the first five spec groups.

IBM 20/40GB DDS/4 4mm Internal Tape Drive. Native capacity: 20 GB, Compressed capacity: 40 GB. Dimensions (WxDxH): 41.3 x 101.6 x 146 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Customer service details