location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ibiza Light White Night

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ibiza Light Check ‘Ibiza Light’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
White Night
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WHITE NIGHT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5420047121547
Category:
These are lights used in discos, clubs and other venues for flashing, different colours and other effects.
Stroboscopes & Disco Lights Check ‘Ibiza Light’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ibiza Light: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5861
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2018 14:34:32
The date of the most recent change of this product data-sheet in Icecat.
Ibiza Light WHITE NIGHT user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Ibiza Light White Night :
The long product name of Ibiza Light White Night. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

400W smoke machine, Laser 130mW, 3x3W RGB LED, white
More>>>
Short summary description Ibiza Light White Night:
This short summary of the Ibiza Light White Night data-sheet is auto-generated and uses the product title and the first six key specs.

Ibiza Light White Night, White, LED, 3 lamp(s), 3 W, Blue, Green, Red, 40 °C

Long summary description Ibiza Light White Night:
This is an auto-generated long summary of Ibiza Light White Night based on the first three specs of the first five spec groups.

Ibiza Light White Night. Product colour: White. Lamp type: LED, Lamps quantity: 3 lamp(s), Bulb power: 3 W. Ambient temperature (max): 40 °C. Power source: AC, Input voltage: 220 - 240 V, Input frequency: 50 - 60 Hz. Ball diameter: 4.95 m (195")