location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

i3-Technologies i3TOUCH E1065R 4K interactive whiteboard 165.1 cm (65") 3840 x 2160 pixels Touchscreen Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
i3-Technologies Check ‘i3-Technologies’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
i3TOUCH E1065R 4K
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VSV0005830
Category:
Large interactive display that connects to a computer. A projector projects the computer's desktop onto the board's surface where users control the computer using a pen, finger, stylus, or other device. The board is typically mounted to a wall or floor stand. Used in schools and corporate meeting rooms.
Interactive Whiteboards Check ‘i3-Technologies’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by i3-Technologies: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18069
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
i3-Technologies VSV0005830 user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points i3-Technologies i3TOUCH E1065R 4K interactive whiteboard 165.1 cm (65") 3840 x 2160 pixels Touchscreen Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Touchscreen 165.1 cm (65") Black
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - 350 cd/m² 1200:1 8 ms
  • - Bluetooth 4.0 Ethernet LAN
  • - VESA mounting
Warranty: 5 years
Long product name i3-Technologies i3TOUCH E1065R 4K interactive whiteboard 165.1 cm (65") 3840 x 2160 pixels Touchscreen Black :
The long product name of i3-Technologies i3TOUCH E1065R 4K interactive whiteboard 165.1 cm (65") 3840 x 2160 pixels Touchscreen Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ARM CORTEX Dual Core A73 (2.8 GHz), ARM MALI-450, 2 GB, 16 GB, 1428.5 x 803.5 mm, 16:9, 3840 x 2160, 4K, 350 cd/m², 1200:1, 178° / 178°, 1.073 (10 bi), 8 ms, 0.372 x 0.372 mm, 30000 h, 2 x 12 W,
More>>>
Short summary description i3-Technologies i3TOUCH E1065R 4K interactive whiteboard 165.1 cm (65") 3840 x 2160 pixels Touchscreen Black:
This short summary of the i3-Technologies i3TOUCH E1065R 4K interactive whiteboard 165.1 cm (65") 3840 x 2160 pixels Touchscreen Black data-sheet is auto-generated and uses the product title and the first six key specs.

i3-Technologies i3TOUCH E1065R 4K, 165.1 cm (65"), 350 cd/m², 3840 x 2160 pixels, 4K Ultra HD, 16:9, 1200:1

Long summary description i3-Technologies i3TOUCH E1065R 4K interactive whiteboard 165.1 cm (65") 3840 x 2160 pixels Touchscreen Black:
This is an auto-generated long summary of i3-Technologies i3TOUCH E1065R 4K interactive whiteboard 165.1 cm (65") 3840 x 2160 pixels Touchscreen Black based on the first three specs of the first five spec groups.

i3-Technologies i3TOUCH E1065R 4K. Display diagonal: 165.1 cm (65"), Display brightness: 350 cd/m², Display resolution: 3840 x 2160 pixels. Operating system installed: Android, Processor architecture: ARM Cortex-A73, Processor frequency: 2.8 GHz. Aspect ratio: 16:9. Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Ethernet LAN data rates: 100 Mbit/s. Product colour: Black, Certification: CE, FCC

Jot down ideas, share with everyone

Create, capture and share your ideas or notes in the integrated whiteboard solution. The simple interface and limited tool set are very intuitive and easy to use. Share your notes instantly via email, USB or QR code.

Intelligent touch recognition

When using the whiteboard app, your finger and stylus are automatically recognized as pen and your palm as eraser. This makes working with the i3TOUCH very easy and intuitive.

Highest precision touch
Highest precision touch

The i3TOUCH E incorporates V-Sense, an advanced infrared touch technology that delivers the highest precision, supporting 20 simultaneous touch points for unlimited collaboration.

Intelligent pens
Intelligent pens

With the two ergonomic pens you can easily switch between two colours (red and blue) in the whiteboard application, without having to navigate through the tool set. A great way to save time! They don’t require batteries, so no charging needed.

Present wirelessly from any device

Our wireless presenting app is free to download and compatible with Windows, Android, Mac and iOS devices (including AirPlay). Control the shared content on the i3TOUCH with wireless touchback.

Compatible with i3ALLSYNC TOUCH
Compatible with i3ALLSYNC TOUCH

The i3TOUCH E is also compatible with an i3ALLSYNC TOUCH hardware transmitter that allows screen sharing without installing any software.

Capture your best ideas anywhere

Capture ideas in your web browser, presentation or any other app. Send your annotated screenshots instantly to the whiteboard application so you can share them right away.

Intuitive interface
Intuitive interface

The home screen offers easy access to the integrated whiteboarding and presenting tools, browser and other apps. Switch to different input sources and customize the source name for intuitive use. Via the side menu you can easily navigate to the home screen and the integrated annotation tool.

Country Distributor
United Kingdom 1 distributor(s)