location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

i3-Technologies i3TOUCH V1175 4K interactive whiteboard 190.5 cm (75") 3840 x 2160 pixels Touchscreen Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
i3-Technologies Check ‘i3-Technologies’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
i3TOUCH V1175 4K
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VSV0005804
Category:
Large interactive display that connects to a computer. A projector projects the computer's desktop onto the board's surface where users control the computer using a pen, finger, stylus, or other device. The board is typically mounted to a wall or floor stand. Used in schools and corporate meeting rooms.
Interactive Whiteboards Check ‘i3-Technologies’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by i3-Technologies: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15613
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Dec 2023 16:52:31
The date of the most recent change of this product data-sheet in Icecat.
i3-Technologies VSV0005804 user manual (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points i3-Technologies i3TOUCH V1175 4K interactive whiteboard 190.5 cm (75") 3840 x 2160 pixels Touchscreen Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Up to 20 touch points
  • - V-SENSE touch technology: Finger, stylus or any other pen or finger shaped object
  • - Plug & play in Windows, Macintosh and Linux
  • - Gestures recognition
  • - Extremely fast V-Sense touch technology
  • - LED version, 50% energy-saving
  • - Built-in audio amplifier and speakers
  • - Professional panel for extensive daily use
  • - Full range of i3TOUCH displays
Warranty: 3 years
Long product name i3-Technologies i3TOUCH V1175 4K interactive whiteboard 190.5 cm (75") 3840 x 2160 pixels Touchscreen Black :
The long product name of i3-Technologies i3TOUCH V1175 4K interactive whiteboard 190.5 cm (75") 3840 x 2160 pixels Touchscreen Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ARM Cortex A53 (1.4 GHz), Mali-450, 2 GB, 16 GB, 1648 x 927 mm, 3840 x 2160, 4K Ultra HD, 450 cd/m², 1200:1, 178° / 178°, 1.073 (10bit), 8 ms, 60 Hz , 0.429 x 0.429 mm
More>>>
Short summary description i3-Technologies i3TOUCH V1175 4K interactive whiteboard 190.5 cm (75") 3840 x 2160 pixels Touchscreen Black:
This short summary of the i3-Technologies i3TOUCH V1175 4K interactive whiteboard 190.5 cm (75") 3840 x 2160 pixels Touchscreen Black data-sheet is auto-generated and uses the product title and the first six key specs.

i3-Technologies i3TOUCH V1175 4K, 190.5 cm (75"), 450 cd/m², 1.073 billion colours, 3840 x 2160 pixels, 4K Ultra HD, 1200:1

Long summary description i3-Technologies i3TOUCH V1175 4K interactive whiteboard 190.5 cm (75") 3840 x 2160 pixels Touchscreen Black:
This is an auto-generated long summary of i3-Technologies i3TOUCH V1175 4K interactive whiteboard 190.5 cm (75") 3840 x 2160 pixels Touchscreen Black based on the first three specs of the first five spec groups.

i3-Technologies i3TOUCH V1175 4K. Display diagonal: 190.5 cm (75"), Display brightness: 450 cd/m², Display number of colours: 1.073 billion colours. Operating system installed: Android, Processor architecture: ARM Cortex-A53, Processor frequency: 1.4 GHz. HDMI version: 1.4/2.0. Product colour: Black. Power consumption (typical): 400 W, Power consumption (standby): 0.5 W, AC input voltage: 100 - 240 V

Country Distributor
United Kingdom 1 distributor(s)