This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

I.R.I.S. IRISPen Executive Pen scanner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
I.R.I.S.
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IRISPen Executive
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HIPEX1TPANL500
Category
With a scanner you can make all your documents, pictures and photos digital.
Scanners
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by I.R.I.S.: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8562
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:59:56
The date of the most recent change of this product data-sheet in Icecat.
Long product name I.R.I.S. IRISPen Executive Pen scanner :
The short editorial description of I.R.I.S. IRISPen Executive Pen scanner

IRISPEN EXECUTIVE PC MAC
More>>>
I.R.I.S. IRISPen Executive Pen scanner:
The official marketing text of I.R.I.S. IRISPen Executive Pen scanner as supplied by the manufacturer

Instantly scan text and numbers into your computer

The IRISPen Executive is an outstanding solution for instantaneous data entry into ANY Windows or Mac OS application

Simply slide the IRISPen Executive over the printed information you want in your application and it is instantly encoded with an accuracy rate near to perfection! Use the text-to-speech function for a comfortable auditive control of recognized data.

From hundreds of different document types to hundreds of applications, the IRISPen Executive captures the information you need!

Enter up to 1,000 characters per second!

The Executive version offers unique and advanced features to meet the retyping needs of professional users:
- capture text, figures, handwritten numbers and bar codes
- Reads the scanned information aloud for a comfortable auditive control
- Scans multiple lines before retyping them into your application
- Erase or replace pre-defined characters and encode more easily repetitive letters, symbols, ...
- Dot matrix mode allows to accurately recognize bad-quality documents

Short summary description I.R.I.S. IRISPen Executive Pen scanner:
This short summary of the I.R.I.S. IRISPen Executive Pen scanner data-sheet is auto-generated and uses the product title and the first six key specs.

I.R.I.S. IRISPen Executive, Pen scanner, USB port CD-ROM drive, 16 MB, Pentium 166 MHz / G3 processor, Windows XP, ME, 2000 or 98 Mac OS X up to 10.3 & Mac OS 9.x, 110 g

Long summary description I.R.I.S. IRISPen Executive Pen scanner:
This is an auto-generated long summary of I.R.I.S. IRISPen Executive Pen scanner based on the first three specs of the first five spec groups.

I.R.I.S. IRISPen Executive. Scanner type: Pen scanner. Minimum system requirements: USB port CD-ROM drive, Minimum RAM: 16 MB, Minimum processor: Pentium 166 MHz / G3 processor. Weight: 110 g. Dimensions (WxDxH): 127 x 36 x 24 mm

Scanning
Colour scanning
No
Design
Scanner type *
Pen scanner
System requirements
Minimum system requirements
USB port CD-ROM drive
Mac compatibility
Yes
Minimum RAM
16 MB
System requirements
Minimum processor
Pentium 166 MHz / G3 processor
Compatible operating systems
Windows XP, ME, 2000 or 98 Mac OS X up to 10.3 & Mac OS 9.x
Weight & dimensions
Weight
110 g
Other features
Dimensions (WxDxH)
127 x 36 x 24 mm
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:02:56
Uk has collected 8 expert reviews for I.R.I.S. IRISPen Executive Pen scanner and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
techradar.com
Updated:
2017-03-01 10:02:54
The IRISPen Executive is the latest product from optical character recognition (OCR) specialist company IRIS. Its a small, portable scanning device, and printed information is converted into electronic type by sliding the pen line-by-line over the req...
Good Excellent text-to-speech function, Extremely portable, Convenient, Quick set-up...
Bad Needs practice, Price...
Bottom line The IRISPen Executive is the latest product from optical character recognition (OCR) specialist company IRIS. Its a small, portable scanning device, and printed information is converted into electronic type by sliding the pen line-by-line over the req...
80%
pcadvisor.co.uk
Updated:
2017-03-01 10:02:54
The IRISPen is a portable scanner and OCR software bundle that allows you to scan and recognise text on the move. It is a small device, which you plug into your PC and then run along lines of text. It transfers text directly to your system. Because...
Bottom line The IRISPen Executive is an expensive, niche tool, but if you need a handheld scanner then its the most versatile option on the market. Ursula Seymour Lowest online price: £N/A...
60%
pcadvisor.co.uk
Updated:
2017-03-01 10:02:56
The IrisPen is, on the face of it, a nifty tool. Rather then laboriously type or scrawl notes from the printed page, you simply swipe the handheld scanner across the text and its imported to the app of your choice. You can scan words in seven langua...
Bottom line If you regularly input data from a printed source to a spreadsheet, or need to jot down notes to a PDA, the IrisPen will save time and finger-strain, especially if two languages are involved. Just dont expect to be able to grab swathes of copy becaus...
70%
hardwaregeeks.com
Updated:
2017-03-01 10:02:56
I love getting cool things to review, and the IRISPen is great. The only problem is that it has officially made my secretary the laziest secretary in the world. This product has made her life so much easier that she has more time for herself instead o...
90%
pcmag.com
Updated:
2017-03-01 10:02:56
Every so often a product comes along thats less interesting in than it is as a harbinger of things to come. Case in point: the IRISPen Translator Executive ($229.99 direct) pen scanner. The device scans a line at a time, recognizes the text, and tra...
Good Translates both ways between English and your choice of French, Spanish, Russian, or German. Virtually instantaneous translation.
Bad Installs for only one pair of languages at a time. Scanning well is a learned skill.
Bottom line The IRISPen Translator Executive pen scanner requires practice before you can scan well, and it delivers less-than-perfect translations. But more often than not it recognizes text and translates it well enough to be useful as a tool for translation or...
50%
v3.co.uk
Updated:
2017-03-01 10:02:56
A portable scanner...
0%
hardwarecentral.com
Updated:
2017-03-01 10:02:56
So what can a new product like...
0%
macworld.com
Updated:
2017-03-01 10:02:56
SummaryPros: Scans many different fonts; recognizes hand-printed numerals; helpful text-to-speech integration. Cons: Unreliable software; manual is out of date; scan accuracy varies; text must be small enough to fit within small scanning area; difficul...
40%
Brand Image Product code Product Stock Price from
I.R.I.S. IRISpen Executive + Readiris PRO 9.0 for Mac Pen scanner I.R.I.S. IRISpen Executive + Readiris PRO 9.0 for Mac Pen scanner
(show image)
HIPEX1TPANL500B IRISpen Executive + Readiris PRO 9.0 for Mac 0.00
(excl. VAT)
0 (incl. VAT)