location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

i-tec Advance USB 2.0 Docking Station

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
i-tec Check ‘i-tec’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Advance
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 Docking Station Advance
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USBDVIDOCK show
Show alternative article codes used in the online market place
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘i-tec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by i-tec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78520
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:26:07
The date of the most recent change of this product data-sheet in Icecat.
Instructions for an installation on Windows 8.1 operating system (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Instructions for an installation on Windows 10 operating system (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
User´s Guide (8.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points i-tec Advance USB 2.0 Docking Station
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-B
  • - Ethernet LAN 10,100 Mbit/s
Long product name i-tec Advance USB 2.0 Docking Station :
The long product name of i-tec Advance USB 2.0 Docking Station. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

i-tec USB 2.0 Docking Station Advance DVI HDMI VGA Full HD 1920x1080 Audio vstup a výstup, Notebook Ultrabook Tablet
More>>>
i-tec Advance USB 2.0 Docking Station:
The official description of i-tec Advance USB 2.0 Docking Station as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ADVANCE Series is the highest level of i-tec accessories bringing you the cutting edge technologies of products with a modern design and exclusive packaging.

Simple Docking Station with a possibility to connect a wide range of popular peripherals, such as keybords, Ethernet network or an additional monitor. All these products are then connected to your laptop owing to one USB 2.0 cable. Universal Docking Station offers to its users more flexibility, because it is not dependent on laptop platform. Instead of this, the product features compact and elegant design, which was developed according to ultrabook line.

You can also use this docking station with all the tablets with Windows 8 and installed drivers of version 7.2M0 or higher.

As display device you can use almost any screen, because the docking station is equipped by DVI connector with VGA adapter for the modern LCD and plasma displays and TVs. Graphics chip even supports Full HD resolution (1920 x 1080 pixels). Thanks to own powerful graphic controller Docking Station doesn’t task your laptop.


- Device with extended ports for USB peripheries, audio devices, Ethernet 100/10 Mbps, but also for connect of next DVI, HDMI, VGA monitor, TV or projector
- For using in the office (financial sector, graphics, ...), for presentation, fairtrades and at home too
- It allows you mirroring (Mirror Mode), extended screen (Extend Mode, Multi Screen Mode) or rotating (Screen Rotation Mode) of your desktop on the second monitor
- USB Sleep-and-Charge ports enable to charge your USB devices like mobile phones, cameras or tablets even when the computer is in sleep mode or switched off, and also even when the docking station is not connected to the computer or laptop (*the device must support USB charging)
- Connecting and disconnecting devices without necessity of restart computer

Short summary description i-tec Advance USB 2.0 Docking Station:
This short summary of the i-tec Advance USB 2.0 Docking Station data-sheet is auto-generated and uses the product title and the first six key specs.

i-tec Advance USB 2.0 Docking Station, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-B, 3.5 mm, USB Type-A, 10,100 Mbit/s, Black, White

Long summary description i-tec Advance USB 2.0 Docking Station:
This is an auto-generated long summary of i-tec Advance USB 2.0 Docking Station based on the first three specs of the first five spec groups.

i-tec Advance USB 2.0 Docking Station. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-B, Headphone connectivity: 3.5 mm. Ethernet LAN data rates: 10,100 Mbit/s. Product colour: Black, White, Maximum digital resolution: 1920 x 1080 pixels. Power source type: AC, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Width: 151 mm, Depth: 85 mm, Height: 32 mm

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-B
USB 2.0 ports quantity *
4
DVI-I ports quantity
1
Microphone in *
Yes
Headphone outputs *
1
Headphone connectivity
3.5 mm
USB connector type
USB Type-A
DC-in jack
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100 Mbit/s
Performance
Card reader integrated *
No
Maximum digital resolution
1920 x 1080 pixels
Product colour *
Black, White
Power
Power source type
AC
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Output voltage
5 V
Output current
2.5 A
Software
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operational conditions
Storage temperature (T-T)
-10 - 85 °C
Operating relative humidity (H-H)
0 - 90%
Weight & dimensions
Width
151 mm
Depth
85 mm
Height
32 mm
Weight
198 g
Packaging data
Quantity per pack
1 pc(s)
Package width
229 mm
Package depth
145 mm
Package height
75 mm
Package weight
720 g
Packaging content
Cables included
USB
AC adapter included
Yes
User guide
Yes
Drivers included
Yes
Interface adapters included
DVI-D male - VGA male, DVI-I male - HDMI female
Stand included
Yes
Other features
Interface
USB
Minimum system requirements
Intel Pentium/Celeron 1.2GHz+ AMD K6/Athlon/Duron 1.2GHz+ VGA 800x600 (16-bit) 512MB RAM 30MB HDD USB 2.0
Power requirements
100 - 240V, 50/60Hz
Compatible operating systems
Windows 2000 (SP4) Windows XP (SP2) Windows Vista (32/64-bit) Windows 7 (32/64-bit)
DVI port
Yes
Brand Image Product code Product Stock Price from
i-tec USB-C Dual Display MST Docking Station + Power Delivery 60W i-tec USB-C Dual Display MST Docking Station + Power Delivery 60W
(show image)
C31DUALDOCKPDIT USB-C Dual Display MST Docking Station + Power Delivery 60W 0.00
(excl. VAT)
0 (incl. VAT)
i-tec USB 3.0 Dual Docking Station i-tec USB 3.0 Dual Docking Station
(show image)
U3HDMIDVIDOCK-AE USB 3.0 Dual Docking Station 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Metal USB-C 4K Docking Station + Power Delivery 85W i-tec Metal USB-C 4K Docking Station + Power Delivery 85W
(show image)
C31METAL4KDOCKPD USB-C Metal 4K Docking Station + Power Delivery 85W 0.00
(excl. VAT)
0 (incl. VAT)
i-tec USB-C 4K Mini Docking Station PD/Data i-tec USB-C 4K Mini Docking Station PD/Data
(show image)
C31MINIDOCK4KPD USB-C 4K Mini Docking Station PD/Data 0.00
(excl. VAT)
0 (incl. VAT)
i-tec USB 3.0 / USB-C / Thunderbolt 3 Dual Display Docking Station i-tec USB 3.0 / USB-C / Thunderbolt 3 Dual Display Docking Station
(show image)
CADUAL4KDOCK USB 3.0 / USB-C / Thunderbolt 3 Dual Display Docking Station 0.00
(excl. VAT)
0 (incl. VAT)
i-tec USB-C Dual Display MST Docking Station + Power Delivery 60W i-tec USB-C Dual Display MST Docking Station + Power Delivery 60W
(show image)
C31DUALDOCKPDUK USB-C Dual Display MST Docking Station + Power Delivery 60W 0.00
(excl. VAT)
0 (incl. VAT)
i-tec USB-C Dual Display MST Docking Station + Power Delivery 60W i-tec USB-C Dual Display MST Docking Station + Power Delivery 60W
(show image)
C31DUALDOCKPD USB-C Dual Display MST Docking Station + Power Delivery 60W 0.00
(excl. VAT)
0 (incl. VAT)
i-tec USB 3.0 Dual Docking Station HDMI DVI i-tec USB 3.0 Dual Docking Station HDMI DVI
(show image)
U3HDMIDVIDOCKUK USB 3.0 Dual Docking Station HDMI DVI 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Advance USB 3.0 HD Video Docking Station i-tec Advance USB 3.0 HD Video Docking Station
(show image)
U3DVIDOCKLUK USB 3.0 HD Video Docking Station 0.00
(excl. VAT)
0 (incl. VAT)
i-tec USB 3.0 Metal Docking Station i-tec USB 3.0 Metal Docking Station
(show image)
U3METALDOCKUK USB 3.0 Metal Docking Station 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)