location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

i-tec adapter USB 3.0 for SATA III

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
i-tec Check ‘i-tec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
adapter USB 3.0 for SATA III
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USB3STADA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8594047318386
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘i-tec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by i-tec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101953
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:52:50
The date of the most recent change of this product data-sheet in Icecat.
i-tec USB3STADA user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start (3.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points i-tec adapter USB 3.0 for SATA III
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Host interface: USB
  • - Output interface: SATA
  • - Black
Long product name i-tec adapter USB 3.0 for SATA III :
The long product name of i-tec adapter USB 3.0 for SATA III. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

i-tec adapter USB 3.0 for SATA III with external power supply, for 2.5"/3.5" SATA I/II/III HDD SSD and optical disc drives BLU-RAY/DVD/CD
More>>>
i-tec adapter USB 3.0 for SATA III:
The official description of i-tec adapter USB 3.0 for SATA III as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

You can easily connect 2.5"/3.5" SATA I/II/III disks and optical disc drives BLU-RAY/DVD/CD through USB 3.0 /2.0 port to your computer. USB 3.0 SuperSpeed interface enables quick transfer and data back- up or storing large files on hard disks. Simply plug the disk into the SATA connector and the drivers are automatically installed after the first connection.

Connect any 2.5"/3.5" SATA I/II/III disk or optical disc drive BLU-RAY/DVD/CD. You can achieve high-speed data transfer up to 5 Gbps, thanks to USB 3.0 interface. The Adapter is powered by USB, the enclosed power adapter is recommended when connecting 3.5" disks, optical disc drives and other energy demanding devices.

Inserting or replacing a disk is very quick and easy. No screws are required, just insert the drive into the SATA connector through the adapter and connect it directly to the computer. Installation of the drivers is automatic.

Clean design, slenderness and LEDs give the adapter an elegant look. The integrated USB-C cable is very practical, you do not have to worry about losing it and it is especially handy when you need it.

Short summary description i-tec adapter USB 3.0 for SATA III:
This short summary of the i-tec adapter USB 3.0 for SATA III data-sheet is auto-generated and uses the product title and the first six key specs.

i-tec adapter USB 3.0 for SATA III, USB, SATA, Black, 12 V, 70 mm, 34 mm

Long summary description i-tec adapter USB 3.0 for SATA III:
This is an auto-generated long summary of i-tec adapter USB 3.0 for SATA III based on the first three specs of the first five spec groups.

i-tec adapter USB 3.0 for SATA III. Host interface: USB, Output interface: SATA. Product colour: Black. Output voltage: 12 V. Width: 70 mm, Depth: 34 mm, Height: 58 mm. Quantity per pack: 1 pc(s), Package width: 125 mm, Package depth: 105 mm

Ports & interfaces
Host interface *
USB
Output interface *
SATA
Design
Product colour
Black
LED indicators
Yes
Features
Plug and Play
Yes
Power
Output voltage
12 V
Weight & dimensions
Width
70 mm
Depth
34 mm
Height
58 mm
Weight
27 g
Packaging data
Quantity per pack
1 pc(s)
Manual
Yes
Package width
125 mm
Package depth
105 mm
Package height
58 mm
Package weight
236 g
Logistics data
Harmonized System (HS) code
84733020
Other features
Data transfer rate
5 Gbit/s
Ports quantity
1
Cable length
0.15 m
Connectivity technology
Wired
Mac compatibility
No
Compatible operating systems
Windows Vista / 7 / 8 / 8.1 / 10 32/64 bit, Mac OS 9.0 and higher
Brand Image Product code Product Stock Price from
i-tec USB2EX interface cards/adapter ExpressCard i-tec USB2EX interface cards/adapter ExpressCard
(show image)
USB2EX USB2EX 0.00
(excl. VAT)
0 (incl. VAT)
i-tec USB 2.0 IDE/SATA Adapter i-tec USB 2.0 IDE/SATA Adapter
(show image)
USBIDE2SATA USB 2.0 IDE/SATA Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Suomi 2 distributor(s)