i-tec logo

i-tec USB2HDMI interface cards/adapter HDMI

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74846
Info modified on:
26 Jan 2018, 03:34:17
Long product name i-tec USB2HDMI interface cards/adapter HDMI:

USB 2.0/HDMI, w/ 3.5mm RCA (L/R), 1080p Full HD, Black

i-tec USB2HDMI interface cards/adapter HDMI:

i-tec USB to HDMI & Audio Adapter
- Allows you to connect your PC/laptop to LCD or Plasma TV with HDMI input;
- Supports wide range resolution – up to FULL HD 1920x1080p;
- HDMI adapter supports transmission of video with sound;
- Low power consumption, no external power adapter required;
- The possibility to switch the sound via 2x CINCH to amplifier;
- Supports Plug and Play;
- Primary Mode, Mirror Mode, Extend Mode, and Screen Rotation Mode support.

Short summary description i-tec USB2HDMI interface cards/adapter HDMI:

i-tec USB2HDMI, USB, HDMI, Black, 0 - 40 °C, -10 - 60 °C, PC/Laptop

Long summary description i-tec USB2HDMI interface cards/adapter HDMI:

i-tec USB2HDMI. Host interface: USB, Output interface: HDMI. Product colour: Black. Platform: PC/Laptop, Connectivity technology: Wired, Minimum system requirements: Intel Pentium 2.4GHz VGA 800x600 (16-bit) 512MB RAM 30MB HDD USB 2.0

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.