location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

i-tec USB 3.0 HDD Docking Station Advance

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
i-tec Check ‘i-tec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 3.0 HDD Docking Station Advance
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U3HDDOCK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8594047319987
Category:
Device in which a Hard Disk Drive (HDD) or Solid-State Drive (SSD) is placed. Data from the HDD/SDD can then transferred onto the electronic device connected to the docking station e.g. smartphone, or vice-versa.
Storage Drive Docking Stations Check ‘i-tec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by i-tec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90829
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:40:35
The date of the most recent change of this product data-sheet in Icecat.
i-tec U3HDDOCK user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
i-tec U3HDDOCK user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points i-tec USB 3.0 HDD Docking Station Advance
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5 Gbit/s
  • - Storage media type: HDD
  • - Storage drive interface: Serial ATA
  • - Storage drive sizes supported: 2.5,3.5"
  • - Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-B
  • - DC-in jack Plug and Play Connection to PC Backup function
  • - Black, Grey, White
Long product name i-tec USB 3.0 HDD Docking Station Advance :
The long product name of i-tec USB 3.0 HDD Docking Station Advance. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

i-tec USB 3.0 HDD Docking Station Advance for SATA Hard Disk 3.5" and 2.5" with BackUp button
More>>>
i-tec USB 3.0 HDD Docking Station Advance:
The official description of i-tec USB 3.0 HDD Docking Station Advance as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ADVANCE Series is the highest line of computer accessories, which allow you to use top technologies of products in modern design and exclusive package.

Docking station for connecting 2.5" or 3.5" SATA HDD to any PC without using USB external case. You can backup your data easily just by pressing a button (One-touch-backup function). Thanks to the USB 3.0 SuperSpeed connection and SATA interface you are able to use much higher transmission speeds.

Short summary description i-tec USB 3.0 HDD Docking Station Advance:
This short summary of the i-tec USB 3.0 HDD Docking Station Advance data-sheet is auto-generated and uses the product title and the first six key specs.

i-tec USB 3.0 HDD Docking Station Advance, HDD, Serial ATA, 2.5,3.5", USB 3.2 Gen 1 (3.1 Gen 1) Type-B, 5 Gbit/s, Black, Grey, White

Long summary description i-tec USB 3.0 HDD Docking Station Advance:
This is an auto-generated long summary of i-tec USB 3.0 HDD Docking Station Advance based on the first three specs of the first five spec groups.

i-tec USB 3.0 HDD Docking Station Advance. Storage media type: HDD, Storage drive interface: Serial ATA, Storage drive sizes supported: 2.5,3.5". Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-B. Maximum data transfer rate: 5 Gbit/s, Product colour: Black, Grey, White. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Output voltage: 12 V. Width: 162 mm, Depth: 84 mm, Height: 60 mm

Hard drive
Storage media type *
HDD
Storage drive interface *
Serial ATA
Storage drive sizes supported *
2.5, 3.5"
Number of storage drives supported
1
Ports & interfaces
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-B
DC-in jack
Yes
Features
Maximum data transfer rate
5 Gbit/s
Backup function
Yes
Product colour
Black, Grey, White
Plug and Play
Yes
LED indicators
Yes
Power
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Output voltage
12 V
Output current
2 A
Software
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
162 mm
Depth
84 mm
Height
60 mm
Weight
277 g
Packaging data
Package width
193 mm
Package depth
167 mm
Package height
82 mm
Package weight
623 g
Package type
Box
Packaging content
AC adapter included
Yes
Cables included
USB
Manual
Yes
Other features
Standard interfaces
USB 3.2 Gen 1 (3.1 Gen 1)
Connection to PC
Yes
Brand Image Product code Product Stock Price from
i-tec USB 3.0 docking station for 2.5"/3.5" SATA I/II/III HDD SSD i-tec USB 3.0 docking station for 2.5"/3.5" SATA I/II/III HDD SSD
(show image)
U3CLONEDOCK USB 3.0 docking station for 2.5"/3.5" SATA I/II/III HDD SSD 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Italia 1 distributor(s)
Deutschland 1 distributor(s)