location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

i-tec EX1394USB interface cards/adapter USB 2.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
i-tec Check ‘i-tec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EX1394USB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EX1394USB
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘i-tec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by i-tec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46169
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:23:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points i-tec EX1394USB interface cards/adapter USB 2.0
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Host interface: ExpressCard
  • - Output interface: USB 2.0
  • - Black, Blue
Warranty:
Long product name i-tec EX1394USB interface cards/adapter USB 2.0 :
The long product name of i-tec EX1394USB interface cards/adapter USB 2.0. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EX1394USB, Express Card Combo, 2x1394a, 1xUSB, 400/480Mbps, black/blue
More>>>
i-tec EX1394USB interface cards/adapter USB 2.0:
The official description of i-tec EX1394USB interface cards/adapter USB 2.0 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Express Card Combo
Owing to this adapter you can add two independent FireWire 1394a ports and one USB 2.0 port to your laptop. It enables you to connect wide range of USB and FireWire devices, e.g. digitální camcorders, printers, scanners, keyboards, mice, loudspeakers, MP3 players, card readers, etc.

Short summary description i-tec EX1394USB interface cards/adapter USB 2.0:
This short summary of the i-tec EX1394USB interface cards/adapter USB 2.0 data-sheet is auto-generated and uses the product title and the first six key specs.

i-tec EX1394USB, ExpressCard, USB 2.0, Black, Blue, Pentium IV, 400 Mbit/s, Laptop

Long summary description i-tec EX1394USB interface cards/adapter USB 2.0:
This is an auto-generated long summary of i-tec EX1394USB interface cards/adapter USB 2.0 based on the first three specs of the first five spec groups.

i-tec EX1394USB. Host interface: ExpressCard, Output interface: USB 2.0. Product colour: Black, Blue. Minimum processor: Pentium IV. Data transfer rate: 400 Mbit/s, Platform: Laptop, Connectivity technology: Wired

Ports & interfaces
Host interface *
ExpressCard
Output interface *
USB 2.0
USB 2.0 ports quantity
1
Firewire (IEEE 1394) ports
2
Design
Product colour
Black, Blue
System requirements
Minimum processor
Pentium IV
Technical details
Sustainability certificates
ENERGY STAR
Other features
Data transfer rate
400 Mbit/s
Ports quantity
3
Platform
Laptop
Connectivity technology
Wired
Minimum system requirements
Express slot
Mac compatibility
No
Compatible operating systems
Windows 2000 Windows Serevr 2003 Windows XP 32-bit Windows Vista 32/64-bit Windows 7 32/64-bit
Brand Image Product code Product Stock Price from
i-tec EX1USB3 interface cards/adapter USB 3.2 Gen 1 (3.1 Gen 1) i-tec EX1USB3 interface cards/adapter USB 3.2 Gen 1 (3.1 Gen 1)
(show image)
EX1USB3 EX1USB3 0.00
(excl. VAT)
0 (incl. VAT)
i-tec EX2ESATA interface cards/adapter SATA i-tec EX2ESATA interface cards/adapter SATA
(show image)
EX2ESATA EX2ESATA 0.00
(excl. VAT)
0 (incl. VAT)
i-tec PCE2EX interface cards/adapter ExpressCard i-tec PCE2EX interface cards/adapter ExpressCard
(show image)
PCE2EX PCE2EX 0.00
(excl. VAT)
0 (incl. VAT)
i-tec PCUS2CB interface cards/adapter USB 2.0 i-tec PCUS2CB interface cards/adapter USB 2.0
(show image)
PCUS2CB PCUS2CB 0.00
(excl. VAT)
0 (incl. VAT)