location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

i-tec USB-C to VGA Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
i-tec Check ‘i-tec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-C to VGA Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31VGA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8595611701528
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by i-tec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54622
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:37:46
The date of the most recent change of this product data-sheet in Icecat.
Quick Start (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name i-tec USB-C to VGA Adapter :
The long product name of i-tec USB-C to VGA Adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

i-tec USB-C to VGA Adapter, 1x VGA Full HD+, compatible with Thunderbolt 3
More>>>
i-tec USB-C to VGA Adapter:
The official description of i-tec USB-C to VGA Adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Expand your desktop to external VGA monitor or connect projector or television with VGA interface to your notebook, tablet or PC via new USB-C or Thunderbolt 3 connector. The adapter supports Full HD+ video with resolution up to 2048 x 1152 px.

The adapter is suitable for use with Apple MacBook 2015, Chromebook Pixel 2015, Acer Switch Alpha 12, Dell XPS 13, HP EliteBook Folio G1 and other devices with the USB-C connector. The USB-C connector has many advantages, it is smaller, symmetrical and allows easy connection, because now you deed not take care of the rotation of the connector. More information about the USB-C is available here.

The adapter is excellent choice for designers, graphic designers, gamers, and other users working with more than one screen simultaneously. Using the “Extend” and “Mirror” modes you can work for

Using is very simple, just plug the adapter into the USB-C or Thunderbolt 3 port on your computer, connect it with a display device via VGA cable and you can immediately start using. Driver installation is automatic from the system.

Short summary description i-tec USB-C to VGA Adapter:
This short summary of the i-tec USB-C to VGA Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

i-tec USB-C to VGA Adapter, 2048 x 1536 pixels

Long summary description i-tec USB-C to VGA Adapter:
This is an auto-generated long summary of i-tec USB-C to VGA Adapter based on the first three specs of the first five spec groups.

i-tec USB-C to VGA Adapter. Maximum resolution: 2048 x 1536 pixels. Product colour: Black, Package type: Box. Width: 45 mm, Depth: 45 mm, Height: 15 mm. Quantity per pack: 1 pc(s)

Performance
Maximum resolution
2048 x 1536 pixels
Design
Product colour
Black
Package type
Box
Weight & dimensions
Width
45 mm
Depth
45 mm
Height
15 mm
Weight
32 g
Weight & dimensions
Package width
154 mm
Package depth
100 mm
Package height
20 mm
Package weight
60 g
Packaging content
Drivers included
Yes
Logistics data
Quantity per pack
1 pc(s)
Harmonized System (HS) code
84733020
Brand Image Product code Product Stock Price from
i-tec USB-C to Display Port Adapter i-tec USB-C to Display Port Adapter
(show image)
C31DP USB-C to Display Port Adapter 0.00
(excl. VAT)
0 (incl. VAT)
i-tec USB-C to HDMI Adapter i-tec USB-C to HDMI Adapter
(show image)
C31HDMI USB-C to HDMI Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)