Hyundai logo

Hyundai L19T+ 48.3 cm (19") SXGA Black 300 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10116
Info modified on:
15 Mar 2022, 13:51:34
Long product name Hyundai L19T+ 48.3 cm (19") SXGA Black 300 cd/m²:

L19T+ BLACK - 19" LCD Monitor TV( Built-in TV Tuner )

Short summary description Hyundai L19T+ 48.3 cm (19") SXGA Black 300 cd/m²:

Hyundai L19T+, 48.3 cm (19"), 1280 x 1024 pixels, SXGA, LCD, Black

Long summary description Hyundai L19T+ 48.3 cm (19") SXGA Black 300 cd/m²:

Hyundai L19T+. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, HD type: SXGA, Display technology: LCD, Display brightness: 300 cd/m², Response time: 8 ms, Contrast ratio (typical): 700:1, Native aspect ratio: 4:3. Product colour: Black

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.