Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hyundai H466AT Digital signage flat panel 46" Black signage display

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hyundai
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H466AT
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H466AT
Category
Large cases or boards used to display posters, ornaments, artefacts, etc.
signage displays
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hyundai: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 21 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7619
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 21-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 16 Dec 2017 14:05:39
The date of the most recent change of this product data-sheet in Icecat.
Long product name Hyundai H466AT Digital signage flat panel 46" Black signage display :
The short editorial description of Hyundai H466AT Digital signage flat panel 46" Black signage display

H466AT - 46" LCD 1366x768 (WXGA), 16:9, 3000cd/m2, 2900:1, 8ms, CCFL, VGA, HDMI, RS-232C, 450W, Anti-Graffiti, Anti-Vandal Glass
More>>>
Short summary description Hyundai H466AT Digital signage flat panel 46" Black signage display:
This short summary of the Hyundai H466AT Digital signage flat panel 46" Black signage display data-sheet is auto-generated and uses the product title and the first six key specs.
Hyundai H466AT, 116.8 cm (46"), 1366 x 768 pixels, 3000 cd/m², 8 ms, 16.78 million colours, 178°
Long summary description Hyundai H466AT Digital signage flat panel 46" Black signage display :

Hyundai H466AT. Display diagonal: 116.8 cm (46"), Display resolution: 1366 x 768 pixels, Display brightness: 3000 cd/m². Design: Digital signage flat panel, Colour of product: Black. Power consumption (typical): 450 W, AC input voltage: 100 - 240, AC input frequency: 50/60. Width: 890 mm, Depth: 310 mm, Height: 2068 mm. Aspect ratio: 16:9, Display: LCD, Mean time between failures (MTBF): 50000 h

This is an auto-generated long summary of Hyundai H466AT Digital signage flat panel 46" Black signage display based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.