Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hyundai D55EMS Digital signage flat panel 55" Full HD Black signage display

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hyundai
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D55EMS
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D55EMS
Category
Large cases or boards used to display posters, ornaments, artefacts, etc.
signage displays
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hyundai: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 21 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8083
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 21-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 08 Dec 2017 09:15:16
The date of the most recent change of this product data-sheet in Icecat.
Long product name Hyundai D55EMS Digital signage flat panel 55" Full HD Black signage display :
The short editorial description of Hyundai D55EMS Digital signage flat panel 55" Full HD Black signage display

D55EMS - 55" LCD 1920x1080, 600cd/m2, 4000:1, LED Backlight
More>>>
Short summary description Hyundai D55EMS Digital signage flat panel 55" Full HD Black signage display:
This short summary of the Hyundai D55EMS Digital signage flat panel 55" Full HD Black signage display data-sheet is auto-generated and uses the product title and the first six key specs.
Hyundai D55EMS, 139.7 cm (55"), 1920 x 1080 pixels, 600 cd/m², Full HD, 4000:1, 1920 x 1080 (HD 1080)
Long summary description Hyundai D55EMS Digital signage flat panel 55" Full HD Black signage display :

Hyundai D55EMS. Display diagonal: 139.7 cm (55"), Display resolution: 1920 x 1080 pixels, Display brightness: 600 cd/m². Design: Digital signage flat panel, Colour of product: Black. AC input voltage: 100 - 240, AC input frequency: 50/60. Aspect ratio: 16:9, Display: LCD, Viewable size diagonal: 14 cm

This is an auto-generated long summary of Hyundai D55EMS Digital signage flat panel 55" Full HD Black signage display based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.