Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hytera BL2102 two-way radio accessory Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hytera
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BL2102
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BL2102
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHytera: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1914
This statistic is based on the 96307 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94085 free Open Icecat users.
Info modified on: 04 Jan 2019 15:00:35
The date of the most recent change of this product data-sheet in Icecat.
Long product name Hytera BL2102 two-way radio accessory Battery :
The short editorial description of Hytera BL2102 two-way radio accessory Battery

Lithium-ion, 2100mAh, 7.4V, 135.8g
More>>>
Short summary description Hytera BL2102 two-way radio accessory Battery:
This short summary of the Hytera BL2102 two-way radio accessory Battery data-sheet is auto-generated and uses the product title and the first six key specs.

Hytera BL2102, Battery, Black, TC-700P TC-780, 0 - 40 °C, -20 - 60 °C, Lithium-Ion (Li-Ion)

Long summary description Hytera BL2102 two-way radio accessory Battery:
This is an auto-generated long summary of Hytera BL2102 two-way radio accessory Battery based on the first three specs of the first five spec groups.

Hytera BL2102. Product type: Battery, Product colour: Black, Compatible products: TC-700P TC-780. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 2100 mAh, Battery voltage: 7.4 V. Width: 54 mm, Depth: 20 mm, Height: 107 mm