Hyrican Elegance 5317 Intel® Core™ i7 i7-6700K 32 GB DDR4-SDRAM 2.5 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home Tower PC Black, White
Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.
Windows 10 offers more safety for your device, with features like Windows Hello and always-enabled free updates. Gamers experience best-in-class gameplay with Broadcast and Game Mode. And with built-in apps for 3D creation, photos, music, movies, maps and more - Windows 10 Home brings you more creativity and productivity than ever before.
Amazing performance, blazing fast startups, brilliant HD video, and graphics, battery life that lasts as long as you do, and speed that keeps up with your imagination, that's what you'll find in the 6th Gen Intel® Core™ processors—Intel's best ever.
Bullet Points Hyrican Elegance 5317 Intel® Core™ i7 i7-6700K 32 GB DDR4-SDRAM 2.5 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home Tower PC Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Gaming PC Black, White
- - Intel® Core™ i7 i7-6700K 4 GHz
- - 32 GB DDR4-SDRAM
- - 2.5 TB HDD+SSD
- - NVIDIA® GeForce® GTX 1070 8 GB Intel® HD Graphics 530
- - Windows 10 Home 64-bit
More>>>
Short summary description Hyrican Elegance 5317 Intel® Core™ i7 i7-6700K 32 GB DDR4-SDRAM 2.5 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home Tower PC Black, White:
This short summary of the Hyrican Elegance 5317 Intel® Core™ i7 i7-6700K 32 GB DDR4-SDRAM 2.5 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home Tower PC Black, White data-sheet is auto-generated and uses the product title and the first six key specs.
Hyrican Elegance 5317, 4 GHz, Intel® Core™ i7, i7-6700K, 32 GB, 2.5 TB, Windows 10 Home
Long summary description Hyrican Elegance 5317 Intel® Core™ i7 i7-6700K 32 GB DDR4-SDRAM 2.5 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home Tower PC Black, White:
This is an auto-generated long summary of Hyrican Elegance 5317 Intel® Core™ i7 i7-6700K 32 GB DDR4-SDRAM 2.5 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home Tower PC Black, White based on the first three specs of the first five spec groups.
Hyrican Elegance 5317. Processor frequency: 4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700K. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2.5 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 1070. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC. Product colour: Black, White