Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hyrican Alpha Gaming 5293 i5-6400 Tower 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 1000 GB HDD Windows 10 Home PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hyrican
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Alpha Gaming
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5293
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCK05293
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4045643052937
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHyrican: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2559
This statistic is based on the 96365 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94197 free Open Icecat users.
Info modified on: 19 Nov 2020 09:39:06
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Hyrican Alpha Gaming 5293 i5-6400 Tower 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 1000 GB HDD Windows 10 Home PC Black:
This short summary of the Hyrican Alpha Gaming 5293 i5-6400 Tower 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 1000 GB HDD Windows 10 Home PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Hyrican Alpha Gaming 5293, 2.7 GHz, 6th gen Intel® Core™ i5, 8 GB, 1000 GB, DVD±RW, Windows 10 Home

Long summary description Hyrican Alpha Gaming 5293 i5-6400 Tower 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 1000 GB HDD Windows 10 Home PC Black:
This is an auto-generated long summary of Hyrican Alpha Gaming 5293 i5-6400 Tower 6th gen Intel® Core™ i5 8 GB DDR4-SDRAM 1000 GB HDD Windows 10 Home PC Black based on the first three specs of the first five spec groups.

Hyrican Alpha Gaming 5293. Processor frequency: 2.7 GHz, Processor family: 6th gen Intel® Core™ i5, Processor model: i5-6400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1000 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics adapter model: Intel® HD Graphics 530, Discrete graphics adapter model: AMD Radeon RX 470. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 300 W. Product type: PC

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.