- - PC Black 300 W
- - Intel® Core™ i5 i5-6400 2.7 GHz
- - 16 GB DDR4-SDRAM 2133 MHz 2 x 8 GB
- - 1.12 TB HDD+SSD DVD Super Multi DL
- - NVIDIA® GeForce® GTX 950 2 GB Intel® HD Graphics 530
- - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 4 (802.11n)
- - Windows 10 Home
Hyrican MSI Edition 5114, 2.7 GHz, Intel® Core™ i5, 16 GB, 1.12 TB, DVD Super Multi DL, Windows 10 Home
Hyrican MSI Edition 5114. Processor frequency: 2.7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6400. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1.12 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 950. Operating system installed: Windows 10 Home. Power supply: 300 W. Chassis type: Mini Tower. Product type: PC